Shenzhen Shengyu Electronics Technology Limited Datasheets for Optical Isolators

Optical isolators are optical devices that allow light to be transmitted in only one direction. They are most often used to prevent any light from reflecting back down the fiber, as this light would enter the source and cause feedback problems.
Optical Isolators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 16
Product Name Notes
10 MBIT/S SINGLE-CHANNEL HIGH SP
8PW 10MB 2-CH SMD VDE T&R
8PW 10MB 2-CH SMD VDE
LOGIC IC OUTPUT OPTOCOUPLER, 2-E
LOGIC IC OUTPUT OPTOCOUPLER
OPTOCOUPLER 15MBD 3.3V VDE
OPTOCOUPLER DARL 2CHAN 8SOIC
OPTOCOUPLER DARL OUT 1CH 8-SOIC
OPTOCOUPLER LOGIC 8SMD GW
OPTOCOUPLER LOGIC 8SMD
OPTOCOUPLER SGL DARL OUT 8-SOIC
OPTOCOUPLER TRANS OUT 8MDIP
OPTOCOUPLR TRANS 2CHAN HS 8SOIC
OPTOISO 1.5KV 2CH OPEN COL 16DIP
OPTOISO 1.5KV 2CH OPEN COL 16SMD
OPTOISO 1.5KV 4CH DARLNG 16-DIP
OPTOISO 1.5KV TRANS W/BASE 16DIP
OPTOISO 2.5KV 2CH OPEN COLL 8DIP
OPTOISO 2.5KV 2CH OPEN COLL 8SMD
OPTOISO 2.5KV 2CH OPEN COLL 8SO
OPTOISO 2.5KV 2CH TRANS 8DIP
OPTOISO 2.5KV 2CH TRANS 8SMD
OPTOISO 2.5KV 2CH TRANSISTOR
OPTOISO 2.5KV OPN COLLECTOR 8DIP
OPTOISO 2.5KV OPN COLLECTOR 8SMD
OPTOISO 2.5KV TRANS W/BASE 8DIP
OPTOISO 2.5KV TRI-STATE 8DIP GW
OPTOISO 2.5KV TRI-STATE 8DIP
OPTOISO 3.75KV 2CH DARLNG 8-SO
OPTOISO 3.75KV 2CH OPEN COL 8DIP
OPTOISO 3.75KV 2CH OPEN COLL 8SO
OPTOISO 3.75KV 2CH PSH PULL 8DIP
OPTOISO 3.75KV 2CH TRANS 8-DIP
OPTOISO 3.75KV 2CH TRANS 8DIP GW
OPTOISO 3.75KV 2CH TRANS 8DIP
OPTOISO 3.75KV 2CH TRANS 8DIPGW
OPTOISO 3.75KV 2CH TRANS 8SMD
OPTOISO 3.75KV 2CH TRANS 8SOIC
OPTOISO 3.75KV DARL W/BASE 8SOIC
OPTOISO 3.75KV DARLINGTON 8-DIP
OPTOISO 3.75KV DARLINGTON 8-SO
OPTOISO 3.75KV OPEN COLL 8DIP GW
OPTOISO 3.75KV OPEN COLL 8DIP
OPTOISO 3.75KV OPN COLLECTOR 8SO
OPTOISO 3.75KV PUSH PULL 8DIP GW
OPTOISO 3.75KV PUSH PULL 8DIP
OPTOISO 3.75KV PUSH PULL 8SO
OPTOISO 3.75KV TRANS 4MINIFLAT
OPTOISO 3.75KV TRANS W/BASE 8DIP
OPTOISO 3.75KV TRANS W/BASE 8SMD
OPTOISO 3.75KV TRANSISTOR 4SOIC
OPTOISO 3.75KV TRI-STATE 8DIP GW
OPTOISO 3.75KV TRI-STATE 8DIP
OPTOISO 3.75KV TRI-STATE SMD GW
OPTOISO 5KV 2CH OPEN COL 8DIP GW
OPTOISO 5KV 2CH OPEN COLL 8DIP
OPTOISO 5KV 2CH OPEN COLL 8SMD
OPTOISO 5KV 2CH PUSH PULL 8DIP
OPTOISO 5KV 2CH TRANS 8-DIP GW
OPTOISO 5KV 2CH TRANS 8DIP
OPTOISO 5KV 2CH TRANS 8SMD
OPTOISO 5KV 2CH TRANSISTOR 8DIP
OPTOISO 5KV 2CH TRANSISTOR 8SMD
OPTOISO 5KV OPEN COLL 8DIP GW
OPTOISO 5KV OPEN COLLECTOR 8DIP
OPTOISO 5KV TRANS W/BASE 8DIP
OPTOISO 5KV TRANS W/BASE 8SMD
OPTOISOLATOR 3.75KV DARL 8DIP GW
OPTOISOLTR 3.75KV 2CH TRANS 8-SO
SINGLE-CHANNEL LOW CURRENT HIGH

<< Prev Next >>