Shenzhen Shengyu Electronics Technology Limited Datasheets for Optical Isolators

Optical isolators are optical devices that allow light to be transmitted in only one direction. They are most often used to prevent any light from reflecting back down the fiber, as this light would enter the source and cause feedback problems.
Optical Isolators: Learn more

Page: 1 8 9 10 11 12 13 14 15 16
Product Name Notes
4PIN AC INPUT, SINGLE OPTOCOUPLE
4PIN TRANSISTOR OUTPUT, SINGLE O
6PIN TRANSISTOR DETECTOR, SINGLE
DIP 4PIN DC INPUT PHOTOTRANSISTO
HI-SPD OPTOCPLR LSO5
HI-SPD OPTOCPLR SO-8
HI-SPEED OPTOCPLR 8PIN LSDIP
HI-SPEED OPTOCPLR LSO-5
HI-SPEED OPTOCPLR SO-8
IC ISO PHOTOVOLTC 5/10VOUT 8-DIP
IC ISO PHOTOVOLTC 5V-OUT 8-DIP
OPTOCPLR DC-INPUT 1.2V 4DIP
OPTOELECTRONIC DEVICE
OPTOISO 1.768KV 4CH TRANS 10SOT
OPTOISO 2.5KV 2CH OPEN COL 8SSOP
OPTOISO 2.5KV 2CH PHVOLT 8-SMT
OPTOISO 2.5KV 2CH PHVOLT 8DIP
OPTOISO 2.5KV 2CH PSH PULL 8SSOP
OPTOISO 2.5KV OPEN COLL 8SSOP
OPTOISO 2.5KV PUSH PULL 8SSOP
OPTOISO 3.75KV 2CH PHVOLT 8-DIP
OPTOISO 3.75KV 2CH PHVOLT 8-SMT
OPTOISO 3.75KV 4CH TRANS 16-SOP
OPTOISO 3.75KV DARLINGTON 4SOP
OPTOISO 3KV OPEN DRAIN 8SOIC
OPTOISO 4.42KV TRANS 6DIP
OPTOISO 4.42KV TRANS 6SMD
OPTOISO 4KV 2CH OPEN DRAIN 8SOIC
OPTOISO 4KV PHOTOVOLTAIC 8-DIP
OPTOISO 4KV PHOTOVOLTAIC 8-SMT
OPTOISO 4KV PUSH PULL 8SOIC
OPTOISO 4KV TRANS W/BASE 8SOIC
OPTOISO 5.3KV 2CH OPEN DRN 8SMD
OPTOISO 5.3KV 2CH PUSH PULL 8DIP
OPTOISO 5.3KV 2CH PUSH PULL 8SMD
OPTOISO 5.3KV DARL W/BASE 8DIP
OPTOISO 5.3KV OPN COLLECTOR 8DIP
OPTOISO 5.3KV OPN COLLECTOR 8SMD
OPTOISO 5.3KV PUSH PULL 8DIP
OPTOISO 5.3KV PUSH PULL 8SMD
OPTOISO 5.3KV TRANS W/BASE 6DIP
OPTOISO 5.3KV TRANS W/BASE 6SMD
OPTOISO 5.3KV TRANS W/BASE 8DIP
OPTOISO 5.3KV TRANS W/BASE 8SMD
OPTOISO 5.3KV TRI-STATE 8DIP
OPTOISOLATOR 15MBD 8SOIC
OPTOISOLATOR 2.5KV SCR 8DIP
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPTOISOLATOR 3.75KV TRANS 4SOP
OPTOISOLATOR 3.75KV TRIAC 4MFP
OPTOISOLATOR 3.75KV TRIAC 4SMD
OPTOISOLATOR 3KV PWR TRIAC 4SIP
OPTOISOLATOR 4KV SCR 6DIP
OPTOISOLATOR 4KV TRANS 8-SOIC
OPTOISOLATOR 5.3KV DARL 4DIP
OPTOISOLATOR 5.3KV DARL 4SMD
OPTOISOLATOR 5.3KV TRANS 4-DIP
OPTOISOLATOR 5.3KV TRANS 4-SMD
OPTOISOLATOR 5.3KV TRANS 4DIP
OPTOISOLATOR 5.3KV TRANS 4SMD
OPTOISOLATOR 5.3KV TRANS 6-DIP
OPTOISOLATOR 5.3KV TRANS 6DIP
OPTOISOLATOR 5.3KV TRANS 8-DIP
OPTOISOLATOR 5.3KV TRANS 8DIP
OPTOISOLATOR 5.3KV TRANS 8SMD
OPTOISOLATOR 5KV TRANS 4DIP
OPTOISOLATOR 5KV TRANS 4SMD
OPTOISOLATOR 5KV TRANS 6DIP
OPTOISOLATOR 5KV TRIAC 4DIP
OPTOISOLATOR 5KV TRIAC 4SMD
OPTOISOLATOR 5KV TRIAC 6DIP
OPTOISOLATOR 5KV TRIAC 6SMD
OPTOISOLATOR
OPTOISOLATR 5.3KV 2CH TRANS 8DIP
OPTOISOLATR 5.3KV 2CH TRANS 8SMD
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
PVI5033 - PHOTOVOLTAIC ISOLATOR
SO-8
SOP-16 CPLR QUAD 50-300% CTR

<< Prev Next >>