VISHAY INTERTECHNOLOGY, INC.
IL4116-X009T -- ISOLATORS - OPTOISOLATORS - TRIAC, SCR OUTPUT OPTOISOLATORS
Vishay Intertechnology, Inc.
Isolators - Optoisolators - Triac, SCR Output Optoisolators
IL4116-X009T
Description
OPTOISOLATOR 5.3KV TRIAC
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
OPTOISOLATOR 5.3KV TRIAC
Datasheet
Suppliers
Isolators - Optoisolators - Triac, SCR Output Optoisolators
IL4116-X009T
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
Optical Isolators |
|
Product Number
|
IL4116-X009T |
IL4116-X009T |
|
Product Name
|
Isolators - Optoisolators - Triac, SCR Output Optoisolators |
Triac, SCR Output Optoisolators |
|
Isolator Package
|
6-SMD
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
780 nm (7800 Å)
Isolation
30 to 38 dB
Aperture
4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength
1550 nm (15500 Å)
View Details