ISOCOM, INC.
IS2801-4 -- ISOLATORS - OPTOISOLATORS - TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
ISOCOM, Inc.
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
IS2801-4
Description
OPTOISO 3KV 4CH TRANS
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
OPTOISO 3KV 4CH TRANS
Datasheet
Suppliers
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
IS2801-4
Supplier's Site
Transistor, Photovoltaic Output Optoisolators
IS2801-4
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
Optical Isolators |
|
Product Number
|
IS2801-4 |
IS2801-4 |
|
Product Name
|
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
Transistor, Photovoltaic Output Optoisolators |
|
Isolator Package
|
16-SOIC (0.173\", 4.40mm Width)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
785 nm (7850 Å)
Aperture
4 mm (0.1575 inches)
Operating Temperature
10 C (50 F)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1550 nm (15500 Å)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength
1550 nm (15500 Å)
View Details