Shenzhen Shengyu Electronics Technology Limited Datasheets for Optical Isolators

Optical isolators are optical devices that allow light to be transmitted in only one direction. They are most often used to prevent any light from reflecting back down the fiber, as this light would enter the source and cause feedback problems.
Optical Isolators: Learn more

Page: 1 10 11 12 13 14 15 16
Product Name Notes
16PIN AC INPUT, QUAD OPTOCOUPLER
16PIN TRANSISTOR OUTPUT, QUAD OP
1A, 600V, PHOTOTRIAC, THROUGHHOL
4PIN AC INPUT, SINGLE OPTOCOUPLE
4PIN TRANSISTOR OUTPUT, SINGLE O
8PIN AC INPUT, DUAL CHANNEL OPTO
8PIN TRANSISTOR OUTPUT, DUAL CHA
HIGH SPEED LOGIC OUTPUT COUPLER
IR RECEIVER - HEIMDALL PACKAGE -
ISOLAT 3.75KVRMS 1CH TRANS SOP-4
OPTOCOUPLER PHOTOTRIAC 800V SMD4
OPTOCOUPLER PHOTOTRIAC SOP-4
OPTOCOUPLER, PHOTOTRANSISTOR OUT
OPTOCOUPLER, PHOTOTRIAC OUTPUT,
OPTOCOUPLER-PHOTO-TR ANSISTOR DET
OPTOCOUPLER
OPTOISO 4KV 2CH OPEN DRAIN 8SOIC
OPTOISO 4KV DARL 2CH 8SOIC
OPTOISO 4KV DARL W/BASE 8SOIC
OPTOISO 4KV OPEN DRAIN 8SOIC
OPTOISO 4KV TRANS W/BASE 8SOIC
OPTOISO 5.3KV 1CH TRANS 4DIP
OPTOISO 5.3KV 2CH OPEN DRN 8DIP
OPTOISO 5.3KV 2CH OPEN DRN 8SMD
OPTOISO 5.3KV 2CH OPN DRAIN 8DIP
OPTOISO 5.3KV 2CH PHVOLT 8DIP
OPTOISO 5.3KV 2CH PHVOLT 8SMD
OPTOISO 5.3KV OPEN DRAIN 8DIP
OPTOISO 5.3KV OPEN DRAIN 8SMD
OPTOISO 5.3KV OPN COLLECTOR 8SMD
OPTOISO 5.3KV TRANS 4DIP
OPTOISO 5.3KV TRANS 4SMD
OPTOISO 5.3KV TRANS W/BASE 8SMD
OPTOISO 5KV 4CH DARLINGTON 16DIP
OPTOISO 5KV OPEN COLLECTOR 6-DIP
OPTOISO 5KV OPEN COLLECTOR 6-SMD
OPTOISO 5KV OPEN COLLECTOR 8DIP
OPTOISO 5KV PUSH PULL 6DIP GW
OPTOISOLATOR 3.75KV PHVOLT 4-SOP
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPTOISOLATOR 3.75KV TRANS 4-SSOP
OPTOISOLATOR 3.75KV TRANS 4SMD
OPTOISOLATOR 3.75KV TRANS 4SSOP
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPTOISOLATOR 3.75KV TRIAC 4SOP
OPTOISOLATOR 4KV 2CH TRANS 8SOIC
OPTOISOLATOR 4KV SCR 6DIP
OPTOISOLATOR 4KV SCR 6SMD
OPTOISOLATOR 5.3KV TRANS 4-DIP
OPTOISOLATOR 5.3KV TRANS 4-SMD
OPTOISOLATOR 5.3KV TRANS 4SMD
OPTOISOLATOR 5.3KV TRIAC 6DIP
OPTOISOLATOR 5.3KV TRIAC 6SMD
OPTOISOLATOR 5K TRIAC 1CH 6DIP
OPTOISOLATOR 5KV 2CH TRANS 8-DIP
OPTOISOLATOR 5KV TRANS 4-LSOP
OPTOISOLATOR 5KV TRANS 4SMD GW
OPTOISOLATOR 5KV TRANS 6-SDIP GW
OPTOISOLATOR 5KV TRANS LSOP-4
OPTOISOLATOR 5KV TRANS
OPTOISOLATOR/OPTOCOU PLER
OPTOISOLATORS/OPTOCO UPLER
OPTOISOLATR 5KV TRANSISTOR 4-DIP
OPTOISOLATR 5KV TRANSISTOR 4-SMD
OPTOISOLTR 5.3KV PWR TRIAC 10DIP
OPTOISOLTR 5.3KV PWR TRIAC 8DIP
OPTOISOLTR 5.3KV PWR TRIAC 8SMD
OPTOISOLTR 5KV 4CH TRANS 16-DIP
OPTOISOLTR 5KV DARLINGTON 4-DIP
OPTOISOLTR 5KV DARLINGTON 4-SMD
PHOTOCOUPLER LOGIC 8DIP GW
PHOTOCOUPLER LOGIC 8DIP T/H
PHOTOCOUPLER TRANS OUT
PHOTOCOUPLER
SINGLE CHANNEL, 80V, SOP-4 PHOTO
SSOP-4 OPTOCPL 80-160% CTR 5MA,
TR COUPLER; HIGH VCEO; AECQ; ROH
TR COUPLER; SO4; AECQ; ROHS; T&R
TRANSISTOR OUTPUT OPTOCOUPLER
X36 PB-F PHOTOCOUPLER SMD BULK J
X36 PB-F PHOTOCOUPLER SURFACE MO
X36 PB-F TRANSISTOR COUPLER VDE
X36 PB-F TRANSISTOR OPTOCOUPLER

<< Prev