VISHAY INTERTECHNOLOGY, INC.
IL420-X009 -- ISOLATORS - OPTOISOLATORS - TRIAC, SCR OUTPUT OPTOISOLATORS
Vishay Intertechnology, Inc.
Isolators - Optoisolators - Triac, SCR Output Optoisolators
IL420-X009
Description
OPTOISOLATOR 5.3KV TRIAC
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
OPTOISOLATOR 5.3KV TRIAC
Datasheet
Suppliers
Isolators - Optoisolators - Triac, SCR Output Optoisolators
IL420-X009
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
Optical Isolators |
|
Product Number
|
IL420-X009 |
IL420-X009 |
|
Product Name
|
Isolators - Optoisolators - Triac, SCR Output Optoisolators |
Triac, SCR Output Optoisolators |
|
Isolator Package
|
6-SMD
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
800 nm (8000 Å)
Isolation
30 dB
Aperture
5 mm (0.1969 inches)
View Details
Isolator Package
6-DIP (0.400\", 10.16mm)
Operating Temperature
-55 to 100 C (-67 to 212 F)
View Details