MOLDED CASE SWITCH, F-FRAME/EHD TYPE, SERIES C, FIXED THERMAL, FIXED MAGNETIC TRIP TYPE, 3 POLE, 18 KAIC@240 VAC, 14 KAIC@480 VAC, 100 AMP, 480 VAC, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 5434097 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 to 480 volts |