Eaton Corporation Non Interchangeable Trip Breaker ED3175V

Description
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 3.38 INCH D X 6 INCH H SIZE 240 MAX. AC VOLTAGE RATING 125 MAX. DC VOLTAGE RATING 240 VAC AT 50/60 HZ, 125 VDC (UL 489) 220 TO 240 VAC AT 50/60 HZ, 125 VDC (IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 10 KILOAMPERE AT 125 VDC (UL 489) 65 KILOAMPERE AT 220 TO 240 VAC, 10 KILOAMPERE AT 125 VDC (IEC) INTERRUPTING RATING 175 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE F FRAME TYPE CALIBRATED AT 50 DEG C MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V ED MODEL
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 3.38 INCH D X 6 INCH H SIZE 240 MAX. AC VOLTAGE RATING 125 MAX. DC VOLTAGE RATING 240 VAC AT 50/60 HZ, 125 VDC (UL 489) 220 TO 240 VAC AT 50/60 HZ, 125 VDC (IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 10 KILOAMPERE AT 125 VDC (UL 489) 65 KILOAMPERE AT 220 TO 240 VAC, 10 KILOAMPERE AT 125 VDC (IEC) INTERRUPTING RATING 175 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE F FRAME TYPE CALIBRATED AT 50 DEG C MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V ED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - ED3175V - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
ED3175V
Non Interchangeable Trip Breaker ED3175V
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 3.38 INCH D X 6 INCH H SIZE 240 MAX. AC VOLTAGE RATING 125 MAX. DC VOLTAGE RATING 240 VAC AT 50/60 HZ, 125 VDC (UL 489) 220 TO 240 VAC AT 50/60 HZ, 125 VDC (IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 10 KILOAMPERE AT 125 VDC (UL 489) 65 KILOAMPERE AT 220 TO 240 VAC, 10 KILOAMPERE AT 125 VDC (IEC) INTERRUPTING RATING 175 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE F FRAME TYPE CALIBRATED AT 50 DEG C MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V ED MODEL
  • MOLDED CASE, THERMAL MAGNETIC TYPE
  • 4.13 INCH W X 3.38 INCH D X 6 INCH H SIZE
  • 240 MAX. AC VOLTAGE RATING
  • 125 MAX. DC VOLTAGE RATING
  • 240 VAC AT 50/60 HZ, 125 VDC (UL 489)
  • 220 TO 240 VAC AT 50/60 HZ, 125 VDC (IEC) VOLTAGE RATING
  • 65 KILOAMPERE AT 240 VAC, 10 KILOAMPERE AT 125 VDC (UL 489)
  • 65 KILOAMPERE AT 220 TO 240 VAC, 10 KILOAMPERE AT 125 VDC (IEC) INTERRUPTING RATING
  • 175 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
  • F FRAME TYPE
  • CALIBRATED AT 50 DEG C
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • ED MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number ED3175V
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 220 to 240 volts
Rated DC Voltage 125 volts
Rated Current 175 amps
Rated Breaking Capacity 10000 to 65000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 2215636 - RS Components, Ltd.
Specs
Rated Current 20 amps
Number of Poles 2
Terminal Type Snap-In
View Details
3 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B3UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 3 amps
View Details
2 suppliers
Electronic circuit breaker - 787-1668/006-1054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers