Eaton Corp. / Commercial Controls Division Circuit Breaker, 1 Pole, 20A; Product Range Eaton Cutler Hammer EHD1020

Description
CIRCUIT BREAKER, 1 POLE, 20A; Product Range:EHD Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, 1 POLE, 20A; Product Range:EHD Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 20A; Product Range Eaton Cutler Hammer - 46K7754 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 20A; Product Range Eaton Cutler Hammer
46K7754
Circuit Breaker, 1 Pole, 20A; Product Range Eaton Cutler Hammer 46K7754
CIRCUIT BREAKER, 1 POLE, 20A; Product Range:EHD Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 1 POLE, 20A; Product Range:EHD Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet
CHGP Molded Case - EHD1020 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Molded Case
EHD1020
CHGP Molded Case EHD1020
20A CB SINGLE PK-4 10 PK /DER 6629C92G05

20A CB SINGLE PK-4 10 PK /DER 6629C92G05

Supplier's Site
Molded Case Circuit Breaker - 31241 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
31241
Molded Case Circuit Breaker 31241
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 480 VAC, 250 VDC, SINGLE POLE, 20 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 480 VAC, 250 VDC, SINGLE POLE, 20 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 46K7754 EHD1020 31241
Product Name Circuit Breaker, 1 Pole, 20A; Product Range Eaton Cutler Hammer CHGP Molded Case Molded Case Circuit Breaker
Rated AC Voltage 277 volts 480 volts
Unlock Full Specs
to access all available technical data