Eaton Corp. / Commercial Controls Division Molded Case Circuit Breaker ED2200

Description
THERMAL-MAGNETIC CIRCUIT BREAKER, WITH NON-INTERCHANGEABLE TRIP UNIT, 240 VAC / 125 VDC MAX, TYPE ED, 65 KAIC AT 240 VAC, 2 POLE, 200 AMP RATING. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
THERMAL-MAGNETIC CIRCUIT BREAKER, WITH NON-INTERCHANGEABLE TRIP UNIT, 240 VAC / 125 VDC MAX, TYPE ED, 65 KAIC AT 240 VAC, 2 POLE, 200 AMP RATING. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 680531 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
680531
Molded Case Circuit Breaker 680531
THERMAL-MAGNETIC CIRCUIT BREAKER, WITH NON-INTERCHANGEABLE TRIP UNIT, 240 VAC / 125 VDC MAX, TYPE ED, 65 KAIC AT 240 VAC, 2 POLE, 200 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

THERMAL-MAGNETIC CIRCUIT BREAKER, WITH NON-INTERCHANGEABLE TRIP UNIT, 240 VAC / 125 VDC MAX, TYPE ED, 65 KAIC AT 240 VAC, 2 POLE, 200 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 2 Pole, 200A; Product Range Eaton Cutler Hammer - 46K7572 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 200A; Product Range Eaton Cutler Hammer
46K7572
Circuit Breaker, 2 Pole, 200A; Product Range Eaton Cutler Hammer 46K7572
CIRCUIT BREAKER, 2 POLE, 200A; Product Range:ED Series; Current Rating:200A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 2 POLE, 200A; Product Range:ED Series; Current Rating:200A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 680531 46K7572
Product Name Molded Case Circuit Breaker Circuit Breaker, 2 Pole, 200A; Product Range Eaton Cutler Hammer
Rated AC Voltage 240 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 7A - QMB-073-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 486-4410.0018-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal
Features Trip Indicator
View Details