MOLDED CASE CIRCUIT BREAKER, TYPE EGH, 600Y/347 VAC, 100 KAIC AT 240 VAC, 65 KAIC AT 480 VAC, 2 POLE, 125 AMP RATING, FIXED TRIP UNIT, BOLT-ON TERMINATION. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 11295785 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 to 480 volts |