Eaton Corporation Interchangeable Trip Breaker CLDC3125T52WPN

Description
MOLDED CASE TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING CE APPROVAL 240/480/600 VAC AT 50/60 HZ (UL 489), 240/415/690 VAC AT 50/60 HZ (IEC) VOLTAGE RATING 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC (UL 489) 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 690 VAC (IEC) INTERRUPTING RATING 125 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE L FRAME TYPE ADJUSTABLE LONG DELAY/SHORT DELAY/INSTANTANEOUS PICKUP INCLUDES ICK550L POWERNET MAXIMUM AC VOLTAGE RATING - UOM V CLDC MODEL
Datasheet
Description
MOLDED CASE TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING CE APPROVAL 240/480/600 VAC AT 50/60 HZ (UL 489), 240/415/690 VAC AT 50/60 HZ (IEC) VOLTAGE RATING 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC (UL 489) 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 690 VAC (IEC) INTERRUPTING RATING 125 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE L FRAME TYPE ADJUSTABLE LONG DELAY/SHORT DELAY/INSTANTANEOUS PICKUP INCLUDES ICK550L POWERNET MAXIMUM AC VOLTAGE RATING - UOM V CLDC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Trip Breaker - CLDC3125T52WPN - Eaton Corporation
Cleveland, OH, USA
Interchangeable Trip Breaker
CLDC3125T52WPN
Interchangeable Trip Breaker CLDC3125T52WPN
MOLDED CASE TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING CE APPROVAL 240/480/600 VAC AT 50/60 HZ (UL 489), 240/415/690 VAC AT 50/60 HZ (IEC) VOLTAGE RATING 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC (UL 489) 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 690 VAC (IEC) INTERRUPTING RATING 125 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE L FRAME TYPE ADJUSTABLE LONG DELAY/SHORT DELAY/INSTANTANEOUS PICKUP INCLUDES ICK550L POWERNET MAXIMUM AC VOLTAGE RATING - UOM V CLDC MODEL
  • MOLDED CASE TYPE
  • 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE
  • 690 MAX. AC VOLTAGE RATING
  • CE APPROVAL
  • 240/480/600 VAC AT 50/60 HZ (UL 489), 240/415/690 VAC AT 50/60 HZ (IEC) VOLTAGE RATING
  • 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC (UL 489)
  • 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 690 VAC (IEC) INTERRUPTING RATING
  • 125 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • NOT INCLUDED TERMINAL TYPE
  • L FRAME TYPE
  • ADJUSTABLE LONG DELAY/SHORT DELAY/INSTANTANEOUS PICKUP
  • INCLUDES ICK550L POWERNET
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • CLDC MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CLDC3125T52WPN
Product Name Interchangeable Trip Breaker
Rated AC Voltage 240 to 690 volts
Rated Current 125 amps
Rated Breaking Capacity 35000 to 200000 amps
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Single Pole C-Trip Supplementary Circuit Breakers - 1C20UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers