Eaton Corp. / Commercial Controls Division CHGP Molded Case EGE3020FFG

Description
Circuit Breaker, 3-P, 20A/480V,
Datasheet
Description
Circuit Breaker, 3-P, 20A/480V,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHGP Molded Case - EGE3020FFG - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Molded Case
EGE3020FFG
CHGP Molded Case EGE3020FFG
Circuit Breaker, 3-P, 20A/480V,

Circuit Breaker, 3-P, 20A/480V,

Supplier's Site
Circuit Breaker, 3 Pole, 20A; Product Range Eaton Cutler Hammer - 46K7680 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 20A; Product Range Eaton Cutler Hammer
46K7680
Circuit Breaker, 3 Pole, 20A; Product Range Eaton Cutler Hammer 46K7680
CIRCUIT BREAKER, 3 POLE, 20A; Product Range:EG Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 3 POLE, 20A; Product Range:EG Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet
Molded Case Circuit Breaker - 5407926 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5407926
Molded Case Circuit Breaker 5407926
MOLDED CASE CIRCUIT BREAKER, TYPE EGE, 600Y/347 VAC, 35 KAIC AT 240 VAC, 25 KAIC AT 480 VAC, 3 POLE, 20 AMP RATING, FIXED TRIP UNIT, LINE/LOAD STANDARD. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, TYPE EGE, 600Y/347 VAC, 35 KAIC AT 240 VAC, 25 KAIC AT 480 VAC, 3 POLE, 20 AMP RATING, FIXED TRIP UNIT, LINE/LOAD STANDARD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number EGE3020FFG 46K7680 5407926
Product Name CHGP Molded Case Circuit Breaker, 3 Pole, 20A; Product Range Eaton Cutler Hammer Molded Case Circuit Breaker
Rated AC Voltage 415 volts 240 to 480 volts
Unlock Full Specs
to access all available technical data