MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 480 VAC, 250 VDC, 2-POLE, 15 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 2 POLE, 15A; Product Range:EHD Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 418354 | 46K7801 |
| Product Name | Molded Case Circuit Breaker | Circuit Breaker, 2 Pole, 15A; Product Range Eaton Cutler Hammer |
| Rated AC Voltage | 480 volts | 480 volts |