MOLDED CASE, THERMAL MAGNETIC TYPE
2.75 INCH W X 3.38 INCH D X 6 INCH H SIZE
240 MAX. AC VOLTAGE RATING
125 MAX. DC VOLTAGE RATING
240 VAC AT 50/60 HZ, 125 VDC (UL 489)
220 TO 240 VAC AT 50/60 HZ, 125 VDC (IEC) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 10 KILOAMPERE AT 125 VDC (UL 489)
65 KILOAMPERE AT 220 TO 240 VAC, 10 KILOAMPERE AT 125 VDC (IEC) INTERRUPTING RATING
100 AMPERE AT 40 DEG C CURRENT RATING
2 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
F FRAME TYPE
INCLUDES DRAWOUT MOVING CARRIER, FREEZE TESTED
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
ED MODEL
Eaton Corporation
Done
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE
2.75 INCH W X 3.38 INCH D X 6 INCH H SIZE
240 MAX. AC VOLTAGE RATING
125 MAX. DC VOLTAGE RATING
240 VAC AT 50/60 HZ, 125 VDC (UL 489)
220 TO 240 VAC AT 50/60 HZ, 125 VDC (IEC) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 10 KILOAMPERE AT 125 VDC (UL 489)
65 KILOAMPERE AT 220 TO 240 VAC, 10 KILOAMPERE AT 125 VDC (IEC) INTERRUPTING RATING
100 AMPERE AT 40 DEG C CURRENT RATING
2 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
F FRAME TYPE
INCLUDES DRAWOUT MOVING CARRIER, FREEZE TESTED
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
ED MODEL
MOLDED CASE, THERMAL MAGNETIC TYPE
2.75 INCH W X 3.38 INCH D X 6 INCH H SIZE
240 MAX. AC VOLTAGE RATING
125 MAX. DC VOLTAGE RATING
240 VAC AT 50/60 HZ, 125 VDC (UL 489)
220 TO 240 VAC AT 50/60 HZ, 125 VDC (IEC) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 10 KILOAMPERE AT 125 VDC (UL 489)
65 KILOAMPERE AT 220 TO 240 VAC, 10 KILOAMPERE AT 125 VDC (IEC) INTERRUPTING RATING
100 AMPERE AT 40 DEG C CURRENT RATING
2 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
F FRAME TYPE
INCLUDES DRAWOUT MOVING CARRIER, FREEZE TESTED
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
ED MODEL
MOLDED CASE, THERMAL MAGNETIC TYPE
2.75 INCH W X 3.38 INCH D X 6 INCH H SIZE
240 MAX. AC VOLTAGE RATING
125 MAX. DC VOLTAGE RATING
240 VAC AT 50/60 HZ, 125 VDC (UL 489)
220 TO 240 VAC AT 50/60 HZ, 125 VDC (IEC) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 10 KILOAMPERE AT 125 VDC (UL 489)
65 KILOAMPERE AT 220 TO 240 VAC, 10 KILOAMPERE AT 125 VDC (IEC) INTERRUPTING RATING
100 AMPERE AT 40 DEG C CURRENT RATING
2 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE