Circuit Breaker, 3-P, 80A/480V,
MOLDED CASE CIRCUIT BREAKER, TYPE EGB, 600Y/347 VAC, 25 KAIC AT 240 VAC, 18 KAIC AT 480 VAC, 3 POLE, 80 AMP RATING, FIXED TRIP UNIT, LINE/LOAD STANDARD. FREE 2 YEAR RADWELL WARRANTY
| Galco Industrial Electronics | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | EGB3080FFG | 5413560 |
| Product Name | CHGP Molded Case | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 to 480 volts |