MOLDED CASE TYPE
8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE
690 MAX. AC VOLTAGE RATING
CE APPROVAL
240/480/600 VAC AT 50/60 HZ (UL 489), 240/415/690 VAC AT 50/60 HZ (IEC) VOLTAGE RATING
200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC (UL 489)
200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 690 VAC (IEC) INTERRUPTING RATING
250 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
NOT INCLUDED TERMINAL TYPE
L FRAME TYPE
ADJUSTABLE LONG DELAY/SHORT DELAY/INSTANTANEOUS PICKUP/GROUND FAULT ALARM
INCLUDES ZGK550L ZONE INTERLOCKING/GROUND KIT
MAXIMUM AC VOLTAGE RATING - UOM V
CLDC MODEL
Eaton Corporation
Done
Datasheet
Description
MOLDED CASE TYPE
8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE
690 MAX. AC VOLTAGE RATING
CE APPROVAL
240/480/600 VAC AT 50/60 HZ (UL 489), 240/415/690 VAC AT 50/60 HZ (IEC) VOLTAGE RATING
200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC (UL 489)
200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 690 VAC (IEC) INTERRUPTING RATING
250 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
NOT INCLUDED TERMINAL TYPE
L FRAME TYPE
ADJUSTABLE LONG DELAY/SHORT DELAY/INSTANTANEOUS PICKUP/GROUND FAULT ALARM
INCLUDES ZGK550L ZONE INTERLOCKING/GROUND KIT
MAXIMUM AC VOLTAGE RATING - UOM V
CLDC MODEL
MOLDED CASE TYPE
8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE
690 MAX. AC VOLTAGE RATING
CE APPROVAL
240/480/600 VAC AT 50/60 HZ (UL 489), 240/415/690 VAC AT 50/60 HZ (IEC) VOLTAGE RATING
200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC (UL 489)
200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 690 VAC (IEC) INTERRUPTING RATING
250 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
NOT INCLUDED TERMINAL TYPE
L FRAME TYPE
ADJUSTABLE LONG DELAY/SHORT DELAY/INSTANTANEOUS PICKUP/GROUND FAULT ALARM
INCLUDES ZGK550L ZONE INTERLOCKING/GROUND KIT
MAXIMUM AC VOLTAGE RATING - UOM V
CLDC MODEL
MOLDED CASE TYPE
8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE
690 MAX. AC VOLTAGE RATING
CE APPROVAL
240/480/600 VAC AT 50/60 HZ (UL 489), 240/415/690 VAC AT 50/60 HZ (IEC) VOLTAGE RATING
200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC (UL 489)
200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 690 VAC (IEC) INTERRUPTING RATING
250 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
NOT INCLUDED TERMINAL TYPE
L FRAME TYPE
ADJUSTABLE LONG DELAY/SHORT DELAY/INSTANTANEOUS PICKUP/GROUND FAULT ALARM