Series G
• 35% Smaller Size Results In Reduced Customer Panel Sizes UL, CSA, CE and KEMA Keur Labeled Breakers for Global Acceptance
• Complete Line Of Plug-In, Field Installable Internal and External Accessories That Are Common Across the Frames That Is Easy to Install and Reduces Installation Time
• Global Markings - UL, CSA, CE and KEMA Keur
• Maintains Its Performance Over a Wide Operating Temperature, –20°C To 70°C
• Combination Tested with Other Eaton Products to Achieve Higher Panel SCCR Ratings, Per UL508A
CIRCUIT BREAKER, 3 POLE, 100A; Product Range:EG Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
CIRCUIT BREAKER, 3-P, 100A/480V
| Allied Electronics, Inc. | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 70057067 | 50K4250 | EGE3100FFG |
| Product Name | Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 100A;Panel;3 Pole;Vol-Rtg 415, 480VAC | Circuit Breaker, 3 Pole, 100A; Product Range Eaton Cutler Hammer | CHGP Molded Case |
| Rated AC Voltage | 415 to 480 volts | 415 volts | |
| Rated Current | 100 amps | 100 amps | |
| Trip System Type | Thermal Magnetic |