THERMAL-MAGNETIC CIRCUIT BREAKER, WITH NON-INTERCHANGEABLE TRIP UNIT, TYPE EHB, 2 POLE, 480 VAC / 250 VDC, 15 AMP RATING, STANDARD. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 73895305 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 480 volts |