Eaton Corporation Circuit Breakers - EGH3080FFG EGH3080FFG

Description
Manufacturer: Eaton / Cutler Hammer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061556-EGH3080FFG Number of Poles: 3 Categories: Circuit Breakers Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Mount: Panel RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Eaton / Cutler Hammer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061556-EGH3080FFG Number of Poles: 3 Categories: Circuit Breakers Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Mount: Panel RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - EGH3080FFG - EGH3080FFG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - EGH3080FFG
EGH3080FFG
Circuit Breakers - EGH3080FFG EGH3080FFG
Manufacturer: Eaton / Cutler Hammer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061556-EGH3080FFG Number of Poles: 3 Categories: Circuit Breakers Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Mount: Panel RoHS: Non-Compliant

Manufacturer: Eaton / Cutler Hammer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061556-EGH3080FFG
Number of Poles: 3
Categories: Circuit Breakers
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Mount: Panel
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number EGH3080FFG
Product Name Circuit Breakers - EGH3080FFG
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-3202-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Features Trip Indicator
View Details
Thermal Breakers - 150085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Terminal Type Blade Terminal
View Details
736W Series Press to Reset Thermal Circuit Breaker, 15A, Illuminated Switch - 736W-B/301 - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
140G 125A Frame Molded Case Ckt-Bkr - 140G-G2C3-D11 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details