THERMAL-MAGNETIC CIRCUIT BREAKER, WITH NON-INTERCHANGEABLE TRIP UNIT, TYPE EB, 2 POLE, 240 VAC / 125/250 VDC, 15 AMP RATING, STANDARD. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 91937842 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 volts |