CIRCUIT BREAKER, 3 POLE, 400A; Product Range:DK Series; Current Rating:400A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
BREAKER, TYPE DK BREAKER, 3P, 400A, 240 VAC, MAX 65KAIC @ 240V. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 50K0203 | 162671 |
| Product Name | Circuit Breaker, 3 Pole, 400A; Product Range Eaton Cutler Hammer | Circuit Breaker Trip |
| Rated AC Voltage | 240 volts | 240 volts |