Eaton Corp. / Commercial Controls Division Molded Case Circuit Breaker EGH3030FFG

Description
MOLDED CASE CIRCUIT BREAKER, TYPE EGH, 600Y/347 VAC, 100 KAIC AT 240 VAC, 65 KAIC AT 480 VAC, 3 POLE, 30 AMP RATING, FIXED TRIP UNIT, LINE/LOAD STANDARD. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MOLDED CASE CIRCUIT BREAKER, TYPE EGH, 600Y/347 VAC, 100 KAIC AT 240 VAC, 65 KAIC AT 480 VAC, 3 POLE, 30 AMP RATING, FIXED TRIP UNIT, LINE/LOAD STANDARD. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 5419779 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5419779
Molded Case Circuit Breaker 5419779
MOLDED CASE CIRCUIT BREAKER, TYPE EGH, 600Y/347 VAC, 100 KAIC AT 240 VAC, 65 KAIC AT 480 VAC, 3 POLE, 30 AMP RATING, FIXED TRIP UNIT, LINE/LOAD STANDARD. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, TYPE EGH, 600Y/347 VAC, 100 KAIC AT 240 VAC, 65 KAIC AT 480 VAC, 3 POLE, 30 AMP RATING, FIXED TRIP UNIT, LINE/LOAD STANDARD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 3 Pole, 30A; Product Range Eaton Cutler Hammer - 50K4362 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 30A; Product Range Eaton Cutler Hammer
50K4362
Circuit Breaker, 3 Pole, 30A; Product Range Eaton Cutler Hammer 50K4362
CIRCUIT BREAKER, 3 POLE, 30A; Product Range:EG Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 3 POLE, 30A; Product Range:EG Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 5419779 50K4362
Product Name Molded Case Circuit Breaker Circuit Breaker, 3 Pole, 30A; Product Range Eaton Cutler Hammer
Rated AC Voltage 240 to 480 volts 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2346-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-1-1-63-4-2-20-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers - A-0709P -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details