Eaton Corp. / Commercial Controls Division Molded Case Circuit Breaker ED3125

Description
THERMAL-MAGNETIC CIRCUIT BREAKER, WITH NON-INTERCHANGEABLE TRIP UNIT, 240 VAC / 125 VDC MAX, TYPE ED, 65 KAIC AT 240 VAC, 3 POLE, 125 AMP RATING. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
THERMAL-MAGNETIC CIRCUIT BREAKER, WITH NON-INTERCHANGEABLE TRIP UNIT, 240 VAC / 125 VDC MAX, TYPE ED, 65 KAIC AT 240 VAC, 3 POLE, 125 AMP RATING. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 418346 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
418346
Molded Case Circuit Breaker 418346
THERMAL-MAGNETIC CIRCUIT BREAKER, WITH NON-INTERCHANGEABLE TRIP UNIT, 240 VAC / 125 VDC MAX, TYPE ED, 65 KAIC AT 240 VAC, 3 POLE, 125 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

THERMAL-MAGNETIC CIRCUIT BREAKER, WITH NON-INTERCHANGEABLE TRIP UNIT, 240 VAC / 125 VDC MAX, TYPE ED, 65 KAIC AT 240 VAC, 3 POLE, 125 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 3 Pole, 125A; Product Range Eaton Cutler Hammer - 50K4025 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 125A; Product Range Eaton Cutler Hammer
50K4025
Circuit Breaker, 3 Pole, 125A; Product Range Eaton Cutler Hammer 50K4025
CIRCUIT BREAKER, 3 POLE, 125A; Product Range:ED Series; Current Rating:125A; No. of Poles:3 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 3 POLE, 125A; Product Range:ED Series; Current Rating:125A; No. of Poles:3 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 418346 50K4025
Product Name Molded Case Circuit Breaker Circuit Breaker, 3 Pole, 125A; Product Range Eaton Cutler Hammer
Rated AC Voltage 240 volts 240 volts
Unlock Full Specs
to access all available technical data