Eaton Corporation Non Interchangeable Trip Breaker EGS3040AFG

Description
ADJUSTABLE THERMAL FIXED MAGNETIC, MOLDED CASE TYPE 3 INCH W X 2.99 INCH D X 5.5 INCH H SIZE 480 MAX. AC VOLTAGE RATING UL, CSA APPROVAL 415/480 V AT 50/60 HZ VOLTAGE RATING 85 KILOAMPERE AT 220 TO 240 VAC, 40 KILOAMPERE AT 380 TO 415 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE AT 250 VDC (UL/IEC) INTERRUPTING RATING 40 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) STANDARD LINE TERMINAL, STANDARD LOAD TERMINAL TERMINAL TYPE E125 FRAME TYPE APPLICABLE STANDARD IEC 157-1 ICS RATING 43 KILOAMPERE AT 220 TO 240 VAC, 30 KILOAMPERE AT 380 TO 415 VAC, 35 KILOAMPERE AT 250 VDC (UL/IEC) MAXIMUM AC VOLTAGE RATING - UOM V EGS MODEL
Datasheet
Description
ADJUSTABLE THERMAL FIXED MAGNETIC, MOLDED CASE TYPE 3 INCH W X 2.99 INCH D X 5.5 INCH H SIZE 480 MAX. AC VOLTAGE RATING UL, CSA APPROVAL 415/480 V AT 50/60 HZ VOLTAGE RATING 85 KILOAMPERE AT 220 TO 240 VAC, 40 KILOAMPERE AT 380 TO 415 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE AT 250 VDC (UL/IEC) INTERRUPTING RATING 40 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) STANDARD LINE TERMINAL, STANDARD LOAD TERMINAL TERMINAL TYPE E125 FRAME TYPE APPLICABLE STANDARD IEC 157-1 ICS RATING 43 KILOAMPERE AT 220 TO 240 VAC, 30 KILOAMPERE AT 380 TO 415 VAC, 35 KILOAMPERE AT 250 VDC (UL/IEC) MAXIMUM AC VOLTAGE RATING - UOM V EGS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - EGS3040AFG - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
EGS3040AFG
Non Interchangeable Trip Breaker EGS3040AFG
ADJUSTABLE THERMAL FIXED MAGNETIC, MOLDED CASE TYPE 3 INCH W X 2.99 INCH D X 5.5 INCH H SIZE 480 MAX. AC VOLTAGE RATING UL, CSA APPROVAL 415/480 V AT 50/60 HZ VOLTAGE RATING 85 KILOAMPERE AT 220 TO 240 VAC, 40 KILOAMPERE AT 380 TO 415 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE AT 250 VDC (UL/IEC) INTERRUPTING RATING 40 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) STANDARD LINE TERMINAL, STANDARD LOAD TERMINAL TERMINAL TYPE E125 FRAME TYPE APPLICABLE STANDARD IEC 157-1 ICS RATING 43 KILOAMPERE AT 220 TO 240 VAC, 30 KILOAMPERE AT 380 TO 415 VAC, 35 KILOAMPERE AT 250 VDC (UL/IEC) MAXIMUM AC VOLTAGE RATING - UOM V EGS MODEL
  • ADJUSTABLE THERMAL FIXED MAGNETIC, MOLDED CASE TYPE
  • 3 INCH W X 2.99 INCH D X 5.5 INCH H SIZE
  • 480 MAX. AC VOLTAGE RATING
  • UL, CSA APPROVAL
  • 415/480 V AT 50/60 HZ VOLTAGE RATING
  • 85 KILOAMPERE AT 220 TO 240 VAC, 40 KILOAMPERE AT 380 TO 415 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE AT 250 VDC (UL/IEC) INTERRUPTING RATING
  • 40 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • STANDARD LINE TERMINAL, STANDARD LOAD TERMINAL TERMINAL TYPE
  • E125 FRAME TYPE
  • APPLICABLE STANDARD IEC 157-1
  • ICS RATING 43 KILOAMPERE AT 220 TO 240 VAC, 30 KILOAMPERE AT 380 TO 415 VAC, 35 KILOAMPERE AT 250 VDC (UL/IEC)
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • EGS MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number EGS3040AFG
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 480 volts
Rated Current 40 amps
Rated Breaking Capacity 22000 to 85000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-2861/100-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers