Eaton Corporation Interchangeable Trip Breaker CLDC3250T57WZGP

Description
MOLDED CASE TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING CE APPROVAL 240/480/600 VAC AT 50/60 HZ (UL 489), 240/415/690 VAC AT 50/60 HZ (IEC) VOLTAGE RATING 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC (UL 489) 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 690 VAC (IEC) INTERRUPTING RATING 250 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE L FRAME TYPE ADJUSTABLE LONG DELAY/SHORT DELAY/INSTANTANEOUS PICKUP/GROUND FAULT ALARM INCLUDES ZGPK550L POWERNET, ZONE INTERLOCKING/GROUND KIT MAXIMUM AC VOLTAGE RATING - UOM V CLDC MODEL
Datasheet
Description
MOLDED CASE TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING CE APPROVAL 240/480/600 VAC AT 50/60 HZ (UL 489), 240/415/690 VAC AT 50/60 HZ (IEC) VOLTAGE RATING 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC (UL 489) 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 690 VAC (IEC) INTERRUPTING RATING 250 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE L FRAME TYPE ADJUSTABLE LONG DELAY/SHORT DELAY/INSTANTANEOUS PICKUP/GROUND FAULT ALARM INCLUDES ZGPK550L POWERNET, ZONE INTERLOCKING/GROUND KIT MAXIMUM AC VOLTAGE RATING - UOM V CLDC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Trip Breaker - CLDC3250T57WZGP - Eaton Corporation
Cleveland, OH, USA
Interchangeable Trip Breaker
CLDC3250T57WZGP
Interchangeable Trip Breaker CLDC3250T57WZGP
MOLDED CASE TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING CE APPROVAL 240/480/600 VAC AT 50/60 HZ (UL 489), 240/415/690 VAC AT 50/60 HZ (IEC) VOLTAGE RATING 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC (UL 489) 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 690 VAC (IEC) INTERRUPTING RATING 250 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE L FRAME TYPE ADJUSTABLE LONG DELAY/SHORT DELAY/INSTANTANEOUS PICKUP/GROUND FAULT ALARM INCLUDES ZGPK550L POWERNET, ZONE INTERLOCKING/GROUND KIT MAXIMUM AC VOLTAGE RATING - UOM V CLDC MODEL
  • MOLDED CASE TYPE
  • 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE
  • 690 MAX. AC VOLTAGE RATING
  • CE APPROVAL
  • 240/480/600 VAC AT 50/60 HZ (UL 489), 240/415/690 VAC AT 50/60 HZ (IEC) VOLTAGE RATING
  • 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC (UL 489)
  • 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 690 VAC (IEC) INTERRUPTING RATING
  • 250 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • NOT INCLUDED TERMINAL TYPE
  • L FRAME TYPE
  • ADJUSTABLE LONG DELAY/SHORT DELAY/INSTANTANEOUS PICKUP/GROUND FAULT ALARM
  • INCLUDES ZGPK550L POWERNET, ZONE INTERLOCKING/GROUND KIT
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • CLDC MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CLDC3250T57WZGP
Product Name Interchangeable Trip Breaker
Rated AC Voltage 240 to 690 volts
Rated Current 250 amps
Rated Breaking Capacity 35000 to 200000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded Single Pole AC Case Circuit Breakers - 1CU20L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers - 486-2835-ND - DigiKey
Specs
Rated Current 32 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details