THERMAL-MAGNETIC CIRCUIT BREAKER, WITH NON-INTERCHANGEABLE TRIP UNIT, 240 VAC / 125 VDC MAX, TYPE EDH, 100 KAIC AT 240 VAC, 3 POLE, 110 AMP RATING. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 5419481 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 volts |