Eaton Corporation Non Interchangeable Trip Breaker ED2175V

Description
MOLDED CASE, THERMAL MAGNETIC TYPE 2.75 INCH W X 3.375 INCH D X 6 INCH H SIZE 240 MAX. AC VOLTAGE RATING 125 MAX. DC VOLTAGE RATING 240 VAC AT 50/60 HZ (UL), 220/240 VAC AT 50/60 HZ (IEC), 125 VDC (UL/IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC (UL), 65 KILOAMPERE AT 220/240 VAC (IEC), 10 KILOAMPERE AT 125 VDC (UL/IEC) INTERRUPTING RATING 175 AMPERE AT 40 DEG C CURRENT RATING 2 POLE(S) LOAD TERMINAL TERMINAL TYPE F FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752, IEC 157-1, NF C 63-120, SABS 156, SEV 157-1, VDE 0660 CALIBRATION AT 50 DEG C MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V ED MODEL
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE 2.75 INCH W X 3.375 INCH D X 6 INCH H SIZE 240 MAX. AC VOLTAGE RATING 125 MAX. DC VOLTAGE RATING 240 VAC AT 50/60 HZ (UL), 220/240 VAC AT 50/60 HZ (IEC), 125 VDC (UL/IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC (UL), 65 KILOAMPERE AT 220/240 VAC (IEC), 10 KILOAMPERE AT 125 VDC (UL/IEC) INTERRUPTING RATING 175 AMPERE AT 40 DEG C CURRENT RATING 2 POLE(S) LOAD TERMINAL TERMINAL TYPE F FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752, IEC 157-1, NF C 63-120, SABS 156, SEV 157-1, VDE 0660 CALIBRATION AT 50 DEG C MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V ED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - ED2175V - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
ED2175V
Non Interchangeable Trip Breaker ED2175V
MOLDED CASE, THERMAL MAGNETIC TYPE 2.75 INCH W X 3.375 INCH D X 6 INCH H SIZE 240 MAX. AC VOLTAGE RATING 125 MAX. DC VOLTAGE RATING 240 VAC AT 50/60 HZ (UL), 220/240 VAC AT 50/60 HZ (IEC), 125 VDC (UL/IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC (UL), 65 KILOAMPERE AT 220/240 VAC (IEC), 10 KILOAMPERE AT 125 VDC (UL/IEC) INTERRUPTING RATING 175 AMPERE AT 40 DEG C CURRENT RATING 2 POLE(S) LOAD TERMINAL TERMINAL TYPE F FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752, IEC 157-1, NF C 63-120, SABS 156, SEV 157-1, VDE 0660 CALIBRATION AT 50 DEG C MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V ED MODEL
  • MOLDED CASE, THERMAL MAGNETIC TYPE
  • 2.75 INCH W X 3.375 INCH D X 6 INCH H SIZE
  • 240 MAX. AC VOLTAGE RATING
  • 125 MAX. DC VOLTAGE RATING
  • 240 VAC AT 50/60 HZ (UL), 220/240 VAC AT 50/60 HZ (IEC), 125 VDC (UL/IEC) VOLTAGE RATING
  • 65 KILOAMPERE AT 240 VAC (UL), 65 KILOAMPERE AT 220/240 VAC (IEC), 10 KILOAMPERE AT 125 VDC (UL/IEC) INTERRUPTING RATING
  • 175 AMPERE AT 40 DEG C CURRENT RATING
  • 2 POLE(S)
  • LOAD TERMINAL TERMINAL TYPE
  • F FRAME TYPE
  • APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752, IEC 157-1, NF C 63-120, SABS 156, SEV 157-1, VDE 0660
  • CALIBRATION AT 50 DEG C
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • ED MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number ED2175V
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 220 to 240 volts
Rated DC Voltage 125 volts
Rated Current 175 amps
Rated Breaking Capacity 10000 to 65000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4430.0040-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QLB Series Thermal Circuit Breaker, 7A - QLB-073-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C13UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 13 amps
View Details
2 suppliers
Electronic circuit breaker - 787-3861/108-020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers