Eaton Corp. / Commercial Controls Division Circuit Breaker, 3 Pole, 25A; Product Range Eaton Cutler Hammer EHD3025

Description
CIRCUIT BREAKER, 3 POLE, 25A; Product Range:EHD Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 25A; Product Range:EHD Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 25A; Product Range Eaton Cutler Hammer - 46K7904 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 25A; Product Range Eaton Cutler Hammer
46K7904
Circuit Breaker, 3 Pole, 25A; Product Range Eaton Cutler Hammer 46K7904
CIRCUIT BREAKER, 3 POLE, 25A; Product Range:EHD Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 3 POLE, 25A; Product Range:EHD Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet
Molded Case Circuit Breaker - 4697870 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
4697870
Molded Case Circuit Breaker 4697870
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 480 VAC, 250 VDC, 3-POLE, 25 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 480 VAC, 250 VDC, 3-POLE, 25 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 46K7904 4697870
Product Name Circuit Breaker, 3 Pole, 25A; Product Range Eaton Cutler Hammer Molded Case Circuit Breaker
Rated AC Voltage 480 volts 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A Frame Molded Case Ckt-Bkr - 140G-H15C3-C20 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
QMB Series Thermal Circuit Breaker, 20A - QMB-203-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details