Eaton Corp. / Commercial Controls Division Circuit Breaker, 3 Pole, 100A; Product Range Eaton Cutler Hammer EHD3100

Description
CIRCUIT BREAKER, 3 POLE, 100A; Product Range:EHD Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Description
CIRCUIT BREAKER, 3 POLE, 100A; Product Range:EHD Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 100A; Product Range Eaton Cutler Hammer - 46K7979 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 100A; Product Range Eaton Cutler Hammer
46K7979
Circuit Breaker, 3 Pole, 100A; Product Range Eaton Cutler Hammer 46K7979
CIRCUIT BREAKER, 3 POLE, 100A; Product Range:EHD Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 3 POLE, 100A; Product Range:EHD Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site
Molded Case Circuit Breaker - 418371 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
418371
Molded Case Circuit Breaker 418371
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 480 VAC, 250 VDC, 3-POLE, 100 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 480 VAC, 250 VDC, 3-POLE, 100 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 46K7979 418371
Product Name Circuit Breaker, 3 Pole, 100A; Product Range Eaton Cutler Hammer Molded Case Circuit Breaker
Rated AC Voltage 480 volts 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-1423678-8 - TE Connectivity
Specs
Rated AC Voltage 240 volts
Rated DC Voltage 50 volts
Rated Breaking Capacity 1000 amps
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 486-3320-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Manual Actuator Type Other; (Push to Reset)
View Details
2 suppliers