Eaton Corp. / Commercial Controls Division Molded Case Circuit Breaker EHD3050

Description
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 480 VAC, 250 VDC, 3-POLE, 50 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 480 VAC, 250 VDC, 3-POLE, 50 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 1053256 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
1053256
Molded Case Circuit Breaker 1053256
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 480 VAC, 250 VDC, 3-POLE, 50 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 480 VAC, 250 VDC, 3-POLE, 50 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 3 Pole, 50A; Product Range Eaton Cutler Hammer - 46K7946 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 50A; Product Range Eaton Cutler Hammer
46K7946
Circuit Breaker, 3 Pole, 50A; Product Range Eaton Cutler Hammer 46K7946
CIRCUIT BREAKER, 3 POLE, 50A; Product Range:EHD Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 3 POLE, 50A; Product Range:EHD Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 1053256 46K7946
Product Name Molded Case Circuit Breaker Circuit Breaker, 3 Pole, 50A; Product Range Eaton Cutler Hammer
Rated AC Voltage 480 volts 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T12-221R-16-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-1-1REC4-66-4-8-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details