Eaton Corp. / Commercial Controls Division Circuit Breaker, 3 Pole, 100A; Product Range Eaton Cutler Hammer ED3100

Description
CIRCUIT BREAKER, 3 POLE, 100A; Product Range:ED Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 100A; Product Range:ED Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 100A; Product Range Eaton Cutler Hammer - 50K4006 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 100A; Product Range Eaton Cutler Hammer
50K4006
Circuit Breaker, 3 Pole, 100A; Product Range Eaton Cutler Hammer 50K4006
CIRCUIT BREAKER, 3 POLE, 100A; Product Range:ED Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 3 POLE, 100A; Product Range:ED Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet
Molded Case Circuit Breaker - 5400912 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5400912
Molded Case Circuit Breaker 5400912
THERMAL-MAGNETIC CIRCUIT BREAKER, WITH NON-INTERCHANGEABLE TRIP UNIT, 240 VAC / 125 VDC MAX, TYPE ED, 65 KAIC AT 240 VAC, 3 POLE, 100 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

THERMAL-MAGNETIC CIRCUIT BREAKER, WITH NON-INTERCHANGEABLE TRIP UNIT, 240 VAC / 125 VDC MAX, TYPE ED, 65 KAIC AT 240 VAC, 3 POLE, 100 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 50K4006 5400912
Product Name Circuit Breaker, 3 Pole, 100A; Product Range Eaton Cutler Hammer Molded Case Circuit Breaker
Rated AC Voltage 240 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

RCCBs - 1444890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 230 volts
Rated Current 63 amps
Number of Poles 4
View Details
Circuit Breakers - AS168X-CB2G005-ND - DigiKey
Specs
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - 2946-787-3861/000-2000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
Automotive Circuit Breakers  VF-IATU -  - VICFUSE
Specs
Rated DC Voltage 32 volts
Rated Current 3 to 10 amps
View Details