Eaton Corp. / Commercial Controls Division Circuit Breaker, 1 Pole, 50A; Product Range Eaton Cutler Hammer EHD1050

Description
CIRCUIT BREAKER, 1 POLE, 50A; Product Range:EHD Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, 1 POLE, 50A; Product Range:EHD Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 50A; Product Range Eaton Cutler Hammer - 46K7785 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 50A; Product Range Eaton Cutler Hammer
46K7785
Circuit Breaker, 1 Pole, 50A; Product Range Eaton Cutler Hammer 46K7785
CIRCUIT BREAKER, 1 POLE, 50A; Product Range:EHD Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 1 POLE, 50A; Product Range:EHD Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet
Molded Case Circuit Breaker - 5420710 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5420710
Molded Case Circuit Breaker 5420710
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 480 VAC, 250 VDC, SINGLE POLE, 50 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 480 VAC, 250 VDC, SINGLE POLE, 50 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 46K7785 5420710
Product Name Circuit Breaker, 1 Pole, 50A; Product Range Eaton Cutler Hammer Molded Case Circuit Breaker
Rated AC Voltage 277 volts 480 volts
Unlock Full Specs
to access all available technical data