Eaton Corp. / Commercial Controls Division Circuit Breaker, 2 Pole, 20A; Product Range Eaton Cutler Hammer EHD2020

Description
CIRCUIT BREAKER, 2 POLE, 20A; Product Range:EHD Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, 2 POLE, 20A; Product Range:EHD Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 2 Pole, 20A; Product Range Eaton Cutler Hammer - 46K7810 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 20A; Product Range Eaton Cutler Hammer
46K7810
Circuit Breaker, 2 Pole, 20A; Product Range Eaton Cutler Hammer 46K7810
CIRCUIT BREAKER, 2 POLE, 20A; Product Range:EHD Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 2 POLE, 20A; Product Range:EHD Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet
Molded Case Circuit Breaker - 4375337 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
4375337
Molded Case Circuit Breaker 4375337
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 480 VAC, 250 VDC, 2-POLE, 20 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 480 VAC, 250 VDC, 2-POLE, 20 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 46K7810 4375337
Product Name Circuit Breaker, 2 Pole, 20A; Product Range Eaton Cutler Hammer Molded Case Circuit Breaker
Rated AC Voltage 480 volts 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary C-Trip Circuit Breakers - 1CU05R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
MCBs - 1444949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 10 amps
Rated Breaking Capacity 6000 amps
View Details
Circuit Breakers - 2946-8000-0099/0000-4163-ND - DigiKey
Specs
Rated Current 8 amps
Features Trip Indicator
Text for Mounting Holder
View Details