L-com, Inc. Rack Enclosure with Side Panels 83"H x 27"D WRKSA-4427LRD

Description
Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded rack rail with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give this rack enclosure a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship this cabinet directly to your next jobsite; Contact us today! Features Middle Atlantic Free Standing Relay Rack Enclosures with Side Panels 2,500 lb. weight capacity for secure mounting of all your equipment Laser-cut 1/8" thick internal steel braces for strength Finished in a durable black textured powder coat 27 1/2" outside depth, 25 3/4" usable depth Application Data Centers Network Infrastructure LAN aggregation MDF installations
Description
Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded rack rail with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give this rack enclosure a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship this cabinet directly to your next jobsite; Contact us today! Features Middle Atlantic Free Standing Relay Rack Enclosures with Side Panels 2,500 lb. weight capacity for secure mounting of all your equipment Laser-cut 1/8" thick internal steel braces for strength Finished in a durable black textured powder coat 27 1/2" outside depth, 25 3/4" usable depth Application Data Centers Network Infrastructure LAN aggregation MDF installations

Suppliers

Company
Product
Description
Supplier Links
Rack Enclosure with Side Panels 83
North Andover, MA, United States
Rack Enclosure with Side Panels 83"H x 27"D
WRKSA-4427LRD
Rack Enclosure with Side Panels 83"H x 27"D WRKSA-4427LRD
Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded rack rail with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give this rack enclosure a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship this cabinet directly to your next jobsite; Contact us today! Features Middle Atlantic Free Standing Relay Rack Enclosures with Side Panels 2,500 lb. weight capacity for secure mounting of all your equipment Laser-cut 1/8" thick internal steel braces for strength Finished in a durable black textured powder coat 27 1/2" outside depth, 25 3/4" usable depth Application Data Centers Network Infrastructure LAN aggregation MDF installations

Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded rack rail with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give this rack enclosure a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship this cabinet directly to your next jobsite; Contact us today!

Features

  • Middle Atlantic Free Standing Relay Rack Enclosures with Side Panels
  • 2,500 lb. weight capacity for secure mounting of all your equipment
  • Laser-cut 1/8" thick internal steel braces for strength
  • Finished in a durable black textured powder coat
  • 27 1/2" outside depth, 25 3/4" usable depth

Application

  • Data Centers
  • Network Infrastructure
  • LAN aggregation
  • MDF installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number WRKSA-4427LRD
Product Name Rack Enclosure with Side Panels 83"H x 27"D
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBSBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details