L-com, Inc. Gangable Rack Enclosure 71"H x 27"D WRK-3727

Description
Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded rack rail with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give this rack enclosure a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship this cabinet directly to your next jobsite; Contact us today! Features Middle Atlantic Gangable Relay Rack Enclosures for mounting multiple racks side by side 2,500 lb. weight capacity for secure mounting of all your equipment Laser-cut 1/8" thick internal steel braces for strength Finished in a durable black textured powder coat 27 1/2" outside depth, 25 3/4" usable depth Application Data Centers Network Infrastructure LAN aggregation MDF installations
Description
Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded rack rail with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give this rack enclosure a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship this cabinet directly to your next jobsite; Contact us today! Features Middle Atlantic Gangable Relay Rack Enclosures for mounting multiple racks side by side 2,500 lb. weight capacity for secure mounting of all your equipment Laser-cut 1/8" thick internal steel braces for strength Finished in a durable black textured powder coat 27 1/2" outside depth, 25 3/4" usable depth Application Data Centers Network Infrastructure LAN aggregation MDF installations

Suppliers

Company
Product
Description
Supplier Links
Gangable Rack Enclosure 71
North Andover, MA, United States
Gangable Rack Enclosure 71"H x 27"D
WRK-3727
Gangable Rack Enclosure 71"H x 27"D WRK-3727
Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded rack rail with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give this rack enclosure a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship this cabinet directly to your next jobsite; Contact us today! Features Middle Atlantic Gangable Relay Rack Enclosures for mounting multiple racks side by side 2,500 lb. weight capacity for secure mounting of all your equipment Laser-cut 1/8" thick internal steel braces for strength Finished in a durable black textured powder coat 27 1/2" outside depth, 25 3/4" usable depth Application Data Centers Network Infrastructure LAN aggregation MDF installations

Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded rack rail with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give this rack enclosure a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship this cabinet directly to your next jobsite; Contact us today!

Features

  • Middle Atlantic Gangable Relay Rack Enclosures for mounting multiple racks side by side
  • 2,500 lb. weight capacity for secure mounting of all your equipment
  • Laser-cut 1/8" thick internal steel braces for strength
  • Finished in a durable black textured powder coat
  • 27 1/2" outside depth, 25 3/4" usable depth

Application

  • Data Centers
  • Network Infrastructure
  • LAN aggregation
  • MDF installations
Supplier's Site
37Sp/27D Multibay Wrk L-Com - 90M2178 - Newark, An Avnet Company
Chicago, IL, United States
37Sp/27D Multibay Wrk L-Com
90M2178
37Sp/27D Multibay Wrk L-Com 90M2178
37SP/27D MULTIBAY WRK

37SP/27D MULTIBAY WRK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number WRK-3727 90M2178
Product Name Gangable Rack Enclosure 71"H x 27"D 37Sp/27D Multibay Wrk L-Com
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWFSD3048UBK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 90.8 inch (2306 mm)
Width 30 inch (762 mm)
View Details
2 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details