L-com, Inc. Racks SFR-25-18

Description
"25SP(43.75"")18D SWNG FRM"
Request a Quote Datasheet
Description
"25SP(43.75"")18D SWNG FRM"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - 5073-SFR-25-18-ND - DigiKey
Thief River Falls, MN, United States
"25SP(43.75"")18D SWNG FRM"

"25SP(43.75"")18D SWNG FRM"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 5073-SFR-25-18-ND
Product Name Racks
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2560 - Newark, An Avnet Company
Specs
Length 0.6181 inch (15.7 mm)
Width 1.74 inch (44.2 mm)
Depth 3.54 inch (90 mm)
View Details
TG Series Enclosures - 100-904-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
3 suppliers