L-com, Inc. 19" Low Profile Wall Mounted Rack Enclosure 8U WRS-8

Description
Securely install rack mount equipment to any wall surface with Middle Atlantic's low profile wall mounted rack enclosures. The top cover is keyed separately from the hinged door providing user access to equipment controls while restricting access to rear connections within the enclosure. Two bottom located fan mounting positions with guards (fans not included) allow for proper thermal management. The adjustable front rack rail provides 20" to 23" useable equipment depth. Enclosure available in 8U rack height and supports up to 150lbs. Drop ship this cabinet directly to your next jobsite; Contact us today! Features Low Profile Wall Mounted Rack Enclosure allow mounting of equipment in a vertical orientation Adjustable front rack-rail provides 20" to 23" useable equipment depth 1/2" & 1-1/2" laser knockouts in the backpan top and bottom Top cover and body lock, and are keyed separately for security Available in 8 rack space height and supports up to 150lbs Application Data Centers Network Infrastructure LAN aggregation IDF installations
Description
Securely install rack mount equipment to any wall surface with Middle Atlantic's low profile wall mounted rack enclosures. The top cover is keyed separately from the hinged door providing user access to equipment controls while restricting access to rear connections within the enclosure. Two bottom located fan mounting positions with guards (fans not included) allow for proper thermal management. The adjustable front rack rail provides 20" to 23" useable equipment depth. Enclosure available in 8U rack height and supports up to 150lbs. Drop ship this cabinet directly to your next jobsite; Contact us today! Features Low Profile Wall Mounted Rack Enclosure allow mounting of equipment in a vertical orientation Adjustable front rack-rail provides 20" to 23" useable equipment depth 1/2" & 1-1/2" laser knockouts in the backpan top and bottom Top cover and body lock, and are keyed separately for security Available in 8 rack space height and supports up to 150lbs Application Data Centers Network Infrastructure LAN aggregation IDF installations

Suppliers

Company
Product
Description
Supplier Links
19
North Andover, MA, United States
19" Low Profile Wall Mounted Rack Enclosure 8U
WRS-8
19" Low Profile Wall Mounted Rack Enclosure 8U WRS-8
Securely install rack mount equipment to any wall surface with Middle Atlantic's low profile wall mounted rack enclosures. The top cover is keyed separately from the hinged door providing user access to equipment controls while restricting access to rear connections within the enclosure. Two bottom located fan mounting positions with guards (fans not included) allow for proper thermal management. The adjustable front rack rail provides 20" to 23" useable equipment depth. Enclosure available in 8U rack height and supports up to 150lbs. Drop ship this cabinet directly to your next jobsite; Contact us today! Features Low Profile Wall Mounted Rack Enclosure allow mounting of equipment in a vertical orientation Adjustable front rack-rail provides 20" to 23" useable equipment depth 1/2" & 1-1/2" laser knockouts in the backpan top and bottom Top cover and body lock, and are keyed separately for security Available in 8 rack space height and supports up to 150lbs Application Data Centers Network Infrastructure LAN aggregation IDF installations

Securely install rack mount equipment to any wall surface with Middle Atlantic's low profile wall mounted rack enclosures. The top cover is keyed separately from the hinged door providing user access to equipment controls while restricting access to rear connections within the enclosure. Two bottom located fan mounting positions with guards (fans not included) allow for proper thermal management. The adjustable front rack rail provides 20" to 23" useable equipment depth. Enclosure available in 8U rack height and supports up to 150lbs. Drop ship this cabinet directly to your next jobsite; Contact us today!

Features

  • Low Profile Wall Mounted Rack Enclosure allow mounting of equipment in a vertical orientation
  • Adjustable front rack-rail provides 20" to 23" useable equipment depth
  • 1/2" & 1-1/2" laser knockouts in the backpan top and bottom
  • Top cover and body lock, and are keyed separately for security
  • Available in 8 rack space height and supports up to 150lbs

Application

  • Data Centers
  • Network Infrastructure
  • LAN aggregation
  • IDF installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number WRS-8
Product Name 19" Low Profile Wall Mounted Rack Enclosure 8U
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details