Sentry Air Systems, Inc. Datasheets for Fume and Smoke Collectors
Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor.
Fume and Smoke Collectors: Learn more
| Product Name | Notes |
|---|---|
| Non-powered Extractor Arm (without fan) serves as a fume extraction accessory for applications that require exhaust without filtration. This extractor arm can easily transform your existing fan and ductwork into... | |
| Sentry Airs Model 160 Fan-Powered Extractor Arm is a unique fume extraction option for applications that require exhaust without filtration. This flame-retardant, self-supportive exhaust arm is capable of up to... | |
| Sentry Airs Model 250 Fan-Powered Extractor Arm is a unique fume extraction option for applications that require exhaust without filtration. This flame-retardant, self-supportive exhaust arm is capable of up to... | |
| The Floor Sentry Doubles unique design extracts fumes simultaneously for two operators for a variety of applications. The two self-supportive flex arms provide equal suction at both inlets, which directs... | |
| The Floor Sentry provides portable fume extraction featuring lightweight design with a self-supportive flex arm for easy maneuvering and optimum source capture placement. This units small footprint takes up minimal... | |
| The Floor Sentry Quad Fume Extractor provides a cost-effective air filtration choice for multiple operators in limited workspace environments. A powerful fan draws in airborne contaminants through four self-supportive flex... | |
| The Mini Portable Clean Room Blower provides a low cost and compact solution for converting an enclosure or hood to a positive-pressure clean room environment. This system draws in air... | |
| The Model 200 Mounted Sentry with Outlet Plenum most commonly exhausts filtered air to a remote location or to create positive pressure environment. The 4 diameter exhaust collar allows air... | |
| The Model 200 Sky Sentry Fume Extractor mounts on a wall to provide source capture fume extraction while freeing up valuable bench top and floor space in limited space environments. | |
| The Model 200 Solder Pot Sentry captures and filters airborne smoke and particulate emitted during slightly elevated soldering applications, such as solder pot use. This benchtop unit features a small... | |
| The Model 2000 Free-Hanging Air Cleaner provides high efficiency dual-stage industrial air filtration for ambient air cleaning and the removal of airborne pollutants without the assistance of external ducting. This... | |
| The Model 300 Floor Sentry Double is uniquely designed to provide portable fume extraction to two operators simultaneously. Two flame-retardant, self-supportive flex arms provide equal suction at both inlets, which... | |
| The Model 300 Medical Fume Extractor provides fume extractions and air purification customized to fit a variety of medical applications or procedures. This compact and ductless system utilizes an energy-efficient... | |
| The Model 300 Mounted Sentry Double Fume Extractor provides source-capture fume extraction for small or limited workspace environments. The flame-retardant, self-supportive flex arms can easily be moved closer to the... | |
| The Model 300 Mounted Sentry Fume Extractor provides industrial air cleaning that mounts directly to or on top of a workbench, a fume hood, or enclosed machinery. This unit utilizes... | |
| The Model 300 Mounted Sentry with Outlet Plenum primarily exhausts filtered air to a remote location but can also be utilized to create a positive-pressure environment. The 8 diameter exhaust... | |
| The Model 300 Mounted Single Sentry Fume Extractor provides source-capture fume extraction for small or limited workspace environments. The flame-retardant, self-supportive flex arm can easily be moved closer to the... | |
| The Model 300 Portable Floor Sentry Fume Extractor acts an engineering safety control to capture and filter of airborne contaminants produced from a variety of applications. This source-capture fume extractor... | |
| The Model 300 Portable Welding Fume Extractor provides a simple and highly efficient respiratory engineering control for a variety of welding applications, including MIG welding, TIG welding, maintenance welding, production... | |
| The Model 300 Portable Welding Fume Extractor with dust plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables... | |
| The Model 300 Python Portable Floor Sentry provides fume extraction for hard-to-reach applications that need a long hose such as tank welding. The included 12-foot long, flame retardant flex hose... | |
| The Model 300 RuggedAir Mobile Fume Extractor helps protect the operators breathing zone from harmful airborne fumes and particulates produced from many industrial processes such as welding, metal working, solvents... | |
| The Model 300 RuggedAir Mobile Fume Extractor helps protect the operators breathing zone from harmful airborne fumes from working with chemicals. Capable of providing up to 530 CFM of air... | |
| The Model 300 RuggedAir Python Mobile Fume Extractor helps protect the operators breathing zone from harmful airborne fumes and particulates produced from many industrial processes. Capable of providing up to... | |
| The Model 300 Sky Sentry Fume Extractor mounts on a wall to provide source capture fume extraction while freeing up valuable bench top and floor space in limited space environments. | |
| The Model 300 Table Sentry captures and filters airborne contaminants at the work surface level for stationary and benchtop applications. This unit has a 1 or 4 source capture slot... | |
| The Model 300 Winged Sentry provides benchtop fume extraction with a unique design and horizontal airflow pattern. The wing flaps can be infinitely adjusted to assist in directing contaminated air... | |
| The Model 300 Winged Sentry with Lid provides benchtop fume extraction with a unique design and horizontal airflow pattern. The wing flaps can be infinitely adjusted to assist in directing... | |
| The Model 400 Dual Python Fume Extractor provides an engineering safety control hard-to-reach applications with two extended flexible hoses suitable for multiple operators [i.e. tank welding]. The included 12 foot... | |
| The Model 400 Floor Sentry Double provides source capture fume extraction for two operators simultaneously. These energy efficient systems are equipped with two flame-retardant, self-supportive flex arms that provide equal... | |
| The Model 400 Floor Sentry Quad provides fume extraction for multiple operators that features a powerful fan and four semi self-supportive flex arms. This compact system features strong suction for... | |
| The Model 400 Mounted Sentry Double Fume Extractor provides source-capture fume extraction for small or limited workspace environments. The flame-retardant, self-supportive flex arms can easily be moved closer to the... | |
| The Model 400 Mounted Sentry Fume Extractor provides industrial air cleaning designed to be mounted directly to or on top of a workbench, a fume hood, or enclosed machinery. This... | |
| The Model 400 Mounted Sentry Quad Fume Extractor provides source-capture fume extraction for small or limited workspace environments. The flame-retardant, self-supportive flex arms can easily be moved closer to the... | |
| The Model 400 Mounted Sentry with Outlet Plenum primarily exhausts filtered air to a remote location but can also be utilized to create a positive-pressure environment. The 12 diameter exhaust... | |
| The Model 400 Mounted Single Sentry Fume Extractor provides an excellent choice for small or limited workspace environments requiring source capture air filtration. This units flame-retardant, self-supportive flex arm can... | |
| The Model 400 Portable Floor Sentry with 7 HD Arm fume extractor provides a respiratory safety control by filtering and capturing airborne contaminants and chemical fumes produced from a variety... | |
| The Model 400 Portable Welding Fume Extractor with Dust Plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables... | |
| The Model 400 Portable Welding Fume Extractors are simple and highly efficient source-capture fume extractors for welding fume control. This source-capture welding fume extractor includes a flame-retardant, self-supportive flex arm... | |
| The Model 400 Python Fume Extractor provides an engineering safety control for use in hard-to-reach applications where an extended flexible hose is needed [i.e. tank welding]. The included 12 foot... | |
| The Model 400 Sky Sentry is a wall mounted fume extractor that features a free hanging, self-supportive and flame-retardant flex arm that can easily be maneuvered by the operator to... | |
| The Model 400 Stand Mounted Sentry Fume Extractor with flex arm provides industrial air cleaning designed for elevated, source-capture fume extraction. This system comes equipped with a powerful fan and... | |
| The Model 450 Dual Python Fume Extractor provides an engineering safety control hard-to-reach applications with two extended flexible hoses suitable for multiple operators [i.e. tank welding]. The included 12 foot... | |
| The Model 450 Floor Sentry Double provides source capture fume extraction for two operators simultaneously. These energy efficient systems are equipped with two flame-retardant, self-supportive flex arms that provide equal... | |
| The Model 450 Floor Sentry Quad provides fume extraction for multiple operators that features a powerful fan and four semi self-supportive flex arms. This compact system features strong suction for... | |
| The Model 450 Mounted Sentry Double Fume Extractor provides source-capture fume extraction for small or limited workspace environments. The flame-retardant, self-supportive flex arms can easily be moved closer to the... | |
| The Model 450 Mounted Sentry Fume Extractor provides industrial air cleaning designed to be mounted directly to or on top of a workbench, a fume hood, or enclosed machinery. This... | |
| The Model 450 Mounted Sentry Quad Fume Extractor provides source-capture fume extraction for small or limited workspace environments. The flame-retardant, self-supportive flex arms can easily be moved closer to the... | |
| The Model 450 Mounted Sentry with Outlet Plenum primarily exhausts filtered air to a remote location but can also be utilized to create a positive-pressure environment. The 12 diameter exhaust... | |
| The Model 450 Mounted Single Sentry Fume Extractor provides an excellent choice for small or limited workspace environments requiring source capture air filtration. This units flame-retardant, self-supportive flex arm can... | |
| The Model 450 Portable Floor Sentry with 7 HD Arm fume extractor provides a respiratory safety control by filtering and capturing airborne contaminants and chemical fumes produced from a variety... | |
| The Model 450 Portable Welding Fume Extractor with Dust Plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables... | |
| The Model 450 Portable Welding Fume Extractors are simple and highly efficient source-capture fume extractors for welding fume control. This source-capture welding fume extractor includes a flame-retardant, self-supportive flex arm... | |
| The Model 450 Python Fume Extractor provides an engineering safety control for use in hard-to-reach applications where an extended flexible hose is needed [i.e. tank welding]. The included 12 foot... | |
| The Model 450 Sky Sentry is a wall mounted fume extractor that features a free hanging, self-supportive and flame-retardant flex arm that can easily be maneuvered by the operator to... | |
| The Model 450 Stand Mounted Sentry Fume Extractor with flex arm provides industrial air cleaning designed for elevated, source-capture fume extraction. This system comes equipped with a powerful fan and... | |
| The Model 500 Dual Arm Heavy Duty Industrial Fume Extractor provides fume extraction for heavy-duty and high volume applications for multiple operators. The powerful blower assembly suctions up to 350... | |
| The Model 500 Dual Industrial Fume Extractor provides fume extraction for heavy-duty and high volume applications for multiple operators. This powerful air filtration system provides up to 350 CFM of... | |
| The Model 500 Dual Python Industrial Chemical Fume Extractor removes most of the chemical fumes from the air for industrial applications in order to help provide operator and environmental protection. | |
| The Model 500 Dual Python Industrial Fume Extractor provides fume extraction for heavy-duty, high-volume applications. The two 12 long flexible Python hoses with a 6 diameter offer powerful suction with... | |
| The Model 500 Dual Stand Assembly provides industrial-strength fume extraction for two simultaneous workstations. Our Model 500 Heavy Duty Industrial Fume Extractor anchors this system with support of two Fume... | |
| The Model 500 Dual Stand Chemical Fume Assembly provides industrial-strength chemical fume extraction for two simultaneous workstations. Our Model 500 Heavy Duty Industrial Fume Extractor anchors this system with support... | |
| The Model 500 Industrial Chemical Fume Extractor removes chemical fumes from the air with (4) 42 lb Activated Carbon Filters suited for industrial applications. The Model 500 Industrial Chemical Fume... | |
| The Model 500 Industrial Fume Extractor provides fume extraction for heavy-duty and high volume applications. This powerful air filtration system provides up to 785 CFM of air volume with various... | |
| The Model 500 Industrial Welding Fume Extractor provides fume extraction for heavy-duty welding applications. This powerful air filtration system provides up to 730 CFM of air volume a 10 L... | |
| The Model 500 Python Industrial Chemical Fume Extractor removes most of the chemical fumes from the air for industrial applications in order to help provide operator and environmental protection. The... | |
| The Model 500 Python Industrial Fume Extractor provides fume extraction for heavy-duty, high-volume applications. The 12 long flexible Python hose with a 6 diameter offers powerful suction with the air... | |
| The Model 550 Dual Arm Heavy Duty Industrial Fume Extractor provides fume extraction for heavy-duty and high volume applications for multiple operators. The powerful blower assembly suctions up to 455... | |
| The Model 550 Dual Industrial Fume Extractor provides fume extraction for heavy-duty and high volume applications for multiple operators. This powerful air filtration system provides up to 455 CFM of... | |
| The Model 550 Dual Python Industrial Chemical Fume Extractor removes most of the chemical fumes from the air for industrial applications in order to help provide operator and environmental protection. | |
| The Model 550 Dual Python Industrial Fume Extractor provides fume extraction for heavy-duty, high-volume applications. The two 12 long flexible Python hoses with a 6 diameter offer powerful suction with... | |
| The Model 550 Dual Stand Assembly provides industrial-strength fume extraction for two simultaneous workstations. Our Model 550 Heavy Duty Industrial Fume Extractor anchors this system with support of two Fume... | |
| The Model 550 Dual Stand Chemical Fume Assembly provides industrial-strength chemical fume extraction for two simultaneous workstations. Our Model 550 Heavy Duty Industrial Fume Extractor anchors this system with support... | |
| The Model 550 Industrial Chemical Fume Extractor removes chemical fumes from the air with (4) 42 lb Activated Carbon Filters suited for industrial applications. The Model 550 Industrial Chemical Fume... | |
| The Model 550 Industrial Fume Extractor provides fume extraction for heavy-duty and high volume applications. This powerful air filtration system provides up to 1,060 CFM of air volume with various... | |
| The Model 550 Industrial Welding Fume Extractor provides fume extraction for heavy-duty welding applications. This powerful air filtration system provides up to 995 CFM of air volume a 10 L... | |
| The Model 550 Python Industrial Chemical Fume Extractor removes most of the chemical fumes from the air for industrial applications in order to help provide operator and environmental protection. The... | |
| The Model 550 Python Industrial Fume Extractor provides fume extraction for heavy-duty, high-volume applications. The 12 long flexible Python hose with a 6 diameter offers powerful suction with the air... | |
| The Mounted Sentry Double fume extractor provides an excellent fume extraction choice for small or limited workspace environments for up to two operators. The unit features two self-supportive flex arms... | |
| The Mounted Sentry Fume Extractor offers a small footprint but provides a powerful industrial air cleaner that can be mounted directly to a workbench, a hood, or even to enclosed... | |
| The Mounted Sentry Single fume extractor provides an excellent fume extraction choice for small or limited workspace environments. The unit features a self-supportive flex arm that provides source capture of... | |
| The Portable Floor Sentry Fume Extractor is used as an engineering safety control for a variety of industrial applications that require the capture and filtration of airborne contaminants and chemical... | |
| The Sentry Air Mini Fume Extractor extracts fumes and particulate in hard-to-reach areas. The systems small size, quiet operation, convenient mobility, and high efficiency filtration provides an excellent choice for... | |
| The Smoke Sentry Fume Extractor offers an effective, quiet and economical solution for businesses and homeowners looking to remove odorous cigarette smoke and tobacco odor. This compact, portable smoke extractor... | |
| The Snorkel Sentry provides fume extraction featuring a lightweight and portable design equipped with an adjustable height stand and a no tool mounting bracket that allows the unit to be... | |
| The Solder Pot Sentry provides benchtop solder fume extraction designed for slightly elevated operations such as solder pot applications. The height stand can be adjusted based on the need of... | |
| The Solder Sentry captures airborne fumes at the work surface for stationary, benchtop soldering applications. This compact and quiet solder fume extractor utilizes a horizontal airflow pattern and captures fumes... | |
| The Stainless Steel Floor Sentry provides an ESD-Safe fume extractor that was engineered to free up much needed benchtop workspace. This units self-supportive, anti-static flex hose can be easily maneuvered... | |
| The Stainless Steel Positive Pressure Winged Sentry with Lid provides an anti-static clean room air filtration system designed for ISO Class 5* rated environment stationary, benchtop applications. The systems quiet,... | |
| The Stainless Steel Solder Sentry provides an ESD-Safe solder fume extraction unit constructed to capture and filter airborne contaminants at the work surface for stationary benchtop applications. The Stainless Steel... | |
| The Stainless Steel Winged Sentry offers an ESD-Safe solder fume extraction unit constructed to capture and filter of airborne contaminants at the work surface for stationary, benchtop applications. The adjustable... | |
| The Stainless Steel Winged Sentry with lid offers an ESD-Safe solder fume extraction unit constructed to capture and filter of airborne contaminants at the work surface for stationary, benchtop applications. | |
| The Table Sentry is a compact fume extractor that is built specifically for stationary, benchtop operations where airborne fumes need to be captured and filtered at the work surface level. | |
| The Winged Sentry provides a compact benchtop fume extractor that offers a unique and customized design. It features adjustable wing flaps to assist in directing fumes towards the units inlet... | |
| The Winged Sentry with lid provides a compact benchtop fume extractor that offers a unique and customized design. It features adjustable wing flaps and a clear acrylic hinged lid to... | |
| This Model 500 Air Cleaner with Micro-Pleat Filters provides air filtration for applications such as welding, grinding, powder weighing, and dust collection. The Model 500 Air Cleaner provides up to... | |
| This Model 500 Dual Arm Heavy Duty Industrial Chemical Fume Extractor removes chemical fumes from the air with four 42 lb Activated Carbon Filters for chemical fume industrial applications. The... | |
| This Model 500 Dual Industrial Chemical Fume Extractor removes chemical fumes from the air with four 42 lb Activated Carbon Filters suited for industrial applications. The Model 500 Dual Industrial... | |
| This Model 500 Industrial Chemical Fume Extractor removes chemical fumes from the air with four 42 lb Activated Carbon Filters for industrial applications. The Model 500 Industrial Chemical Fume Extractor... | |
| This Model 550 Air Cleaner with Micro-Pleat Filters provides air filtration for applications such as welding, grinding, powder weighing, and dust collection. The Model 550 Air Cleaner provides up to... | |
| This Model 550 Dual Arm Heavy Duty Industrial Chemical Fume Extractor removes chemical fumes from the air with four 42 lb Activated Carbon Filters for chemical fume industrial applications. The... | |
| This Model 550 Dual Industrial Chemical Fume Extractor removes chemical fumes from the air with four 42 lb Activated Carbon Filters suited for industrial applications. The Model 550 Dual Industrial... | |
| This Model 550 Industrial Chemical Fume Extractor removes chemical fumes from the air with four 42 lb Activated Carbon Filters for industrial applications. The Model 550 Industrial Chemical Fume Extractor... |