Sentry Air Systems, Inc. Model 450 Mounted Sentry with Fume Extractor Stand - High Flow SS-450-MS-FES

Description
The Model 450 Stand Mounted Sentry Fume Extractor with flex arm provides industrial air cleaning designed for elevated, source-capture fume extraction. This system comes equipped with a powerful fan and a variety of inlet collar sizes to match your unique application and features a variable speed controller with an optional remote control. Ideal for environments with oversized machinery, open concept workspaces, or even smaller facilities who want to save valuable floor space, the Model 400 Stand Mounted Sentry Fume Extractor utilizes a high-strength industrial stand that secures and elevates the fume extractor up and off of the floor. The included flex arm provides a 62.5” swivel radius allowing greater flexibility within the workspace. To ensure superior hold, the stand underwent stringent structural testing with a third-party engineering firm. Testing included a variety of weight loads and bend radii and the results were optimal. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and 91” tall Fume Extractor Stand Optional: Magnehelic Gauge and 7’ Heavy Duty Extractor Arm Air Volume: up to 950 CFM (high) and down to 50 CFM (low) Self-supportive, flexible arm with 62.5” swivel radius Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding fume extraction Laser fume control Chemical fume extraction Pharmaceutical powders Particulate control Printing fumes Soldering Solvent and epoxy fume control Fume/vapor source capture Light grinding Various other industrial processes
Datasheet
Description
The Model 450 Stand Mounted Sentry Fume Extractor with flex arm provides industrial air cleaning designed for elevated, source-capture fume extraction. This system comes equipped with a powerful fan and a variety of inlet collar sizes to match your unique application and features a variable speed controller with an optional remote control. Ideal for environments with oversized machinery, open concept workspaces, or even smaller facilities who want to save valuable floor space, the Model 400 Stand Mounted Sentry Fume Extractor utilizes a high-strength industrial stand that secures and elevates the fume extractor up and off of the floor. The included flex arm provides a 62.5” swivel radius allowing greater flexibility within the workspace. To ensure superior hold, the stand underwent stringent structural testing with a third-party engineering firm. Testing included a variety of weight loads and bend radii and the results were optimal. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and 91” tall Fume Extractor Stand Optional: Magnehelic Gauge and 7’ Heavy Duty Extractor Arm Air Volume: up to 950 CFM (high) and down to 50 CFM (low) Self-supportive, flexible arm with 62.5” swivel radius Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding fume extraction Laser fume control Chemical fume extraction Pharmaceutical powders Particulate control Printing fumes Soldering Solvent and epoxy fume control Fume/vapor source capture Light grinding Various other industrial processes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 450 Mounted Sentry with Fume Extractor Stand - High Flow - SS-450-MS-FES - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 450 Mounted Sentry with Fume Extractor Stand - High Flow
SS-450-MS-FES
Model 450 Mounted Sentry with Fume Extractor Stand - High Flow SS-450-MS-FES
The Model 450 Stand Mounted Sentry Fume Extractor with flex arm provides industrial air cleaning designed for elevated, source-capture fume extraction. This system comes equipped with a powerful fan and a variety of inlet collar sizes to match your unique application and features a variable speed controller with an optional remote control. Ideal for environments with oversized machinery, open concept workspaces, or even smaller facilities who want to save valuable floor space, the Model 400 Stand Mounted Sentry Fume Extractor utilizes a high-strength industrial stand that secures and elevates the fume extractor up and off of the floor. The included flex arm provides a 62.5” swivel radius allowing greater flexibility within the workspace. To ensure superior hold, the stand underwent stringent structural testing with a third-party engineering firm. Testing included a variety of weight loads and bend radii and the results were optimal. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and 91” tall Fume Extractor Stand Optional: Magnehelic Gauge and 7’ Heavy Duty Extractor Arm Air Volume: up to 950 CFM (high) and down to 50 CFM (low) Self-supportive, flexible arm with 62.5” swivel radius Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding fume extraction Laser fume control Chemical fume extraction Pharmaceutical powders Particulate control Printing fumes Soldering Solvent and epoxy fume control Fume/vapor source capture Light grinding Various other industrial processes

The Model 450 Stand Mounted Sentry Fume Extractor with flex arm provides industrial air cleaning designed for elevated, source-capture fume extraction. This system comes equipped with a powerful fan and a variety of inlet collar sizes to match your unique application and features a variable speed controller with an optional remote control.
Ideal for environments with oversized machinery, open concept workspaces, or even smaller facilities who want to save valuable floor space, the Model 400 Stand Mounted Sentry Fume Extractor utilizes a high-strength industrial stand that secures and elevates the fume extractor up and off of the floor. The included flex arm provides a 62.5” swivel radius allowing greater flexibility within the workspace. To ensure superior hold, the stand underwent stringent structural testing with a third-party engineering firm. Testing included a variety of weight loads and bend radii and the results were optimal.
Product Features:

  • Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and 91” tall Fume Extractor Stand
  • Optional: Magnehelic Gauge and 7’ Heavy Duty Extractor Arm
  • Air Volume: up to 950 CFM (high) and down to 50 CFM (low)
  • Self-supportive, flexible arm with 62.5” swivel radius
  • Quiet, reliable, and low maintenance operation
  • Low power consumption
  • Long filter life
  • Simple, quick “no tool” filter change

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Welding fume extraction
  • Laser fume control
  • Chemical fume extraction
  • Pharmaceutical powders
  • Particulate control
  • Printing fumes
  • Soldering
  • Solvent and epoxy fume control
  • Fume/vapor source capture
  • Light grinding
  • Various other industrial processes
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-450-MS-FES
Product Name Model 450 Mounted Sentry with Fume Extractor Stand - High Flow
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Polypropylene Free-Standing Ductless Enclosure - AC5000E - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details