The Model 450 Sky Sentry is a wall mounted fume extractor that features a free hanging, self-supportive and flame-retardant flex arm that can easily be maneuvered by the operator to their desired location. In limited space environments, this unit frees up valuable benchtop and floor space while the flex arm provides a 62.5 swivel radius. This system utilizes a powerful fan to draw in most of the fumes and particulate into the filtration chamber before releasing the filtered air into the surrounding room. Depending on the application, several filter combinations can be utilized. Multiple filter media can be housed inside the filter chamber for applications that emit both particulates and fumes. Product Features:
Includes: Variable speed controller with wired remote (115V only), ON/OFF toggle switch (220V only), wall mounting brackets, and self-supportive flexible arm with 62.5 swivel radius
Optional: Magnehelic Gauge
Air Volume: up to 950 CFM (high) and down to 50 CFM (low)
Quiet, reliable, and low maintenance operation
Low power consumption
Long filter life
Simple, quick no tool filter change
Filter Choices:
ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
Activated Carbon filters
Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].
Typical Uses:
Welding fume extraction
Brazing fume control
Particulate extraction
Removal of organic vapors
Solvent and epoxy fumes
Chemical fumes
Light grinding
Various other industrial processes
The Model 450 Sky Sentry is a wall mounted fume extractor that features a free hanging, self-supportive and flame-retardant flex arm that can easily be maneuvered by the operator to their desired location. In limited space environments, this unit frees up valuable benchtop and floor space while the flex arm provides a 62.5 swivel radius.
This system utilizes a powerful fan to draw in most of the fumes and particulate into the filtration chamber before releasing the filtered air into the surrounding room. Depending on the application, several filter combinations can be utilized. Multiple filter media can be housed inside the filter chamber for applications that emit both particulates and fumes.
Product Features:
- Includes: Variable speed controller with wired remote (115V only), ON/OFF toggle switch (220V only), wall mounting brackets, and self-supportive flexible arm with 62.5 swivel radius
- Optional: Magnehelic Gauge
- Air Volume: up to 950 CFM (high) and down to 50 CFM (low)
- Quiet, reliable, and low maintenance operation
- Low power consumption
- Long filter life
- Simple, quick no tool filter change
Filter Choices:
- ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
- HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
- ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
- Activated Carbon filters
- Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].
Typical Uses:
- Welding fume extraction
- Brazing fume control
- Particulate extraction
- Removal of organic vapors
- Solvent and epoxy fumes
- Chemical fumes
- Light grinding
- Various other industrial processes