Sentry Air Systems, Inc. Model 450 Floor Sentry Double Arm - High Flow SS-450-FSD

Description
The Model 450 Floor Sentry Double provides source capture fume extraction for two operators simultaneously. These energy efficient systems are equipped with two flame-retardant, self-supportive flex arms that provide equal suction at both inlets. This unit features heavy-duty casters for easy mobility, flex arms that are capable of 360-degree rotation, and an infinitely adjustable variable speed controller. End caps to plug inlet holes are available when use of only one arm is desired. Other optional features include a digital hour counter and quick change pre-filter. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and portability handle Optional: Magnehelic Gauge Air Volume: up to 475 CFM per arm (high) and down to 50 CFM per arm (low) Self-supportive, flexible arms Reliable, low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding smoke Chemical and solvent fumes Light grinding Epoxy fume control Particulate extraction Pharmaceutical powders Soldering
Datasheet
Description
The Model 450 Floor Sentry Double provides source capture fume extraction for two operators simultaneously. These energy efficient systems are equipped with two flame-retardant, self-supportive flex arms that provide equal suction at both inlets. This unit features heavy-duty casters for easy mobility, flex arms that are capable of 360-degree rotation, and an infinitely adjustable variable speed controller. End caps to plug inlet holes are available when use of only one arm is desired. Other optional features include a digital hour counter and quick change pre-filter. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and portability handle Optional: Magnehelic Gauge Air Volume: up to 475 CFM per arm (high) and down to 50 CFM per arm (low) Self-supportive, flexible arms Reliable, low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding smoke Chemical and solvent fumes Light grinding Epoxy fume control Particulate extraction Pharmaceutical powders Soldering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 450 Floor Sentry Double Arm - High Flow - SS-450-FSD - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 450 Floor Sentry Double Arm - High Flow
SS-450-FSD
Model 450 Floor Sentry Double Arm - High Flow SS-450-FSD
The Model 450 Floor Sentry Double provides source capture fume extraction for two operators simultaneously. These energy efficient systems are equipped with two flame-retardant, self-supportive flex arms that provide equal suction at both inlets. This unit features heavy-duty casters for easy mobility, flex arms that are capable of 360-degree rotation, and an infinitely adjustable variable speed controller. End caps to plug inlet holes are available when use of only one arm is desired. Other optional features include a digital hour counter and quick change pre-filter. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and portability handle Optional: Magnehelic Gauge Air Volume: up to 475 CFM per arm (high) and down to 50 CFM per arm (low) Self-supportive, flexible arms Reliable, low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding smoke Chemical and solvent fumes Light grinding Epoxy fume control Particulate extraction Pharmaceutical powders Soldering

The Model 450 Floor Sentry Double provides source capture fume extraction for two operators simultaneously. These energy efficient systems are equipped with two flame-retardant, self-supportive flex arms that provide equal suction at both inlets.
This unit features heavy-duty casters for easy mobility, flex arms that are capable of 360-degree rotation, and an infinitely adjustable variable speed controller. End caps to plug inlet holes are available when use of only one arm is desired. Other optional features include a digital hour counter and quick change pre-filter.
Product Features:

  • Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and portability handle
  • Optional: Magnehelic Gauge
  • Air Volume: up to 475 CFM per arm (high) and down to 50 CFM per arm (low)
  • Self-supportive, flexible arms
  • Reliable, low maintenance operation
  • Low power consumption
  • Long filter life
  • Simple, quick “no tool” filter change

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Welding smoke
  • Chemical and solvent fumes
  • Light grinding
  • Epoxy fume control
  • Particulate extraction
  • Pharmaceutical powders
  • Soldering
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-450-FSD
Product Name Model 450 Floor Sentry Double Arm - High Flow
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Pharmaceutical Dust Collectors - GS Camtain® - Camfil
Specs
Collector Type Stationary Unit
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Folding Sash Polypropylene Ductless Fume Hood - AC5000 - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details