Sentry Air Systems, Inc. Model 500 Dual Python Industrial Fume Extractor with Cleanable Filters SS-500-PYTD-MP1

Description
The Model 500 Dual Python Industrial Fume Extractor provides fume extraction for heavy-duty, high-volume applications. The two 12’ long flexible Python hoses with a 6” diameter offer powerful suction with the air volume up to 215 CFM (per arm). The magnetic capture hood allows the operator to secure the hose inlet to metal surfaces in hard-to-reach places. This unique portable unit provides voluminous amounts of filtration to allow operators to have access to a large amount of filtration in a confined or isolated work area where external ducting is not possible. This system features four cleanable Micro-Pleat Series 1 Particulate Filters that offer the ability to clean the filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. Other filter options include four HEPA non-cleanable filters, four 42 lb disposable Activated Carbon Filters, and four 42 lb Specialty Blended Carbon Filters. This unit includes a Magnehelic Gauge (MP1 and HEPA models only) to monitor the filters’ saturation. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned. The Model 500 Dual Python Industrial Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty, locking casters allow mobility providing a great solution for applications that require a powerful respiratory engineering control with easy maneuverability. Product Features: Includes: variable speed controller (115V only), Magnehelic Gauge (MP1 and HEPA units only), heavy-duty casters, portability handles, magnetic capture hood, and (2) 12’ L x 6” flexible python hoses with 360° rotation Optional: 25’ hose, single or quad configurations Air Volume: up to 215 CFM per arm (high) Reliable, low maintenance operation Simple “No tool” filter change No exterior ducting required or makeup air Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns) Non-Cleanable (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Welding (MIG, TIG, stick, plasma cutting) Grinding Powder weighing Some dust collection applications Soldering Brazing
Datasheet
Description
The Model 500 Dual Python Industrial Fume Extractor provides fume extraction for heavy-duty, high-volume applications. The two 12’ long flexible Python hoses with a 6” diameter offer powerful suction with the air volume up to 215 CFM (per arm). The magnetic capture hood allows the operator to secure the hose inlet to metal surfaces in hard-to-reach places. This unique portable unit provides voluminous amounts of filtration to allow operators to have access to a large amount of filtration in a confined or isolated work area where external ducting is not possible. This system features four cleanable Micro-Pleat Series 1 Particulate Filters that offer the ability to clean the filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. Other filter options include four HEPA non-cleanable filters, four 42 lb disposable Activated Carbon Filters, and four 42 lb Specialty Blended Carbon Filters. This unit includes a Magnehelic Gauge (MP1 and HEPA models only) to monitor the filters’ saturation. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned. The Model 500 Dual Python Industrial Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty, locking casters allow mobility providing a great solution for applications that require a powerful respiratory engineering control with easy maneuverability. Product Features: Includes: variable speed controller (115V only), Magnehelic Gauge (MP1 and HEPA units only), heavy-duty casters, portability handles, magnetic capture hood, and (2) 12’ L x 6” flexible python hoses with 360° rotation Optional: 25’ hose, single or quad configurations Air Volume: up to 215 CFM per arm (high) Reliable, low maintenance operation Simple “No tool” filter change No exterior ducting required or makeup air Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns) Non-Cleanable (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Welding (MIG, TIG, stick, plasma cutting) Grinding Powder weighing Some dust collection applications Soldering Brazing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 500 Dual Python Industrial Fume Extractor with Cleanable Filters - SS-500-PYTD-MP1 - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 500 Dual Python Industrial Fume Extractor with Cleanable Filters
SS-500-PYTD-MP1
Model 500 Dual Python Industrial Fume Extractor with Cleanable Filters SS-500-PYTD-MP1
The Model 500 Dual Python Industrial Fume Extractor provides fume extraction for heavy-duty, high-volume applications. The two 12’ long flexible Python hoses with a 6” diameter offer powerful suction with the air volume up to 215 CFM (per arm). The magnetic capture hood allows the operator to secure the hose inlet to metal surfaces in hard-to-reach places. This unique portable unit provides voluminous amounts of filtration to allow operators to have access to a large amount of filtration in a confined or isolated work area where external ducting is not possible. This system features four cleanable Micro-Pleat Series 1 Particulate Filters that offer the ability to clean the filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. Other filter options include four HEPA non-cleanable filters, four 42 lb disposable Activated Carbon Filters, and four 42 lb Specialty Blended Carbon Filters. This unit includes a Magnehelic Gauge (MP1 and HEPA models only) to monitor the filters’ saturation. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned. The Model 500 Dual Python Industrial Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty, locking casters allow mobility providing a great solution for applications that require a powerful respiratory engineering control with easy maneuverability. Product Features: Includes: variable speed controller (115V only), Magnehelic Gauge (MP1 and HEPA units only), heavy-duty casters, portability handles, magnetic capture hood, and (2) 12’ L x 6” flexible python hoses with 360° rotation Optional: 25’ hose, single or quad configurations Air Volume: up to 215 CFM per arm (high) Reliable, low maintenance operation Simple “No tool” filter change No exterior ducting required or makeup air Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns) Non-Cleanable (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Welding (MIG, TIG, stick, plasma cutting) Grinding Powder weighing Some dust collection applications Soldering Brazing

The Model 500 Dual Python Industrial Fume Extractor provides fume extraction for heavy-duty, high-volume applications. The two 12’ long flexible Python hoses with a 6” diameter offer powerful suction with the air volume up to 215 CFM (per arm). The magnetic capture hood allows the operator to secure the hose inlet to metal surfaces in hard-to-reach places. This unique portable unit provides voluminous amounts of filtration to allow operators to have access to a large amount of filtration in a confined or isolated work area where external ducting is not possible.
This system features four cleanable Micro-Pleat Series 1 Particulate Filters that offer the ability to clean the filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. Other filter options include four HEPA non-cleanable filters, four 42 lb disposable Activated Carbon Filters, and four 42 lb Specialty Blended Carbon Filters.
This unit includes a Magnehelic Gauge (MP1 and HEPA models only) to monitor the filters’ saturation. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned. The Model 500 Dual Python Industrial Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty, locking casters allow mobility providing a great solution for applications that require a powerful respiratory engineering control with easy maneuverability.
Product Features:

  • Includes: variable speed controller (115V only), Magnehelic Gauge (MP1 and HEPA units only), heavy-duty casters, portability handles, magnetic capture hood, and (2) 12’ L x 6” flexible python hoses with 360° rotation
  • Optional: 25’ hose, single or quad configurations
  • Air Volume: up to 215 CFM per arm (high)
  • Reliable, low maintenance operation
  • Simple “No tool” filter change
  • No exterior ducting required or makeup air

Filter Choices:

  • (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13)
  • (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns) Non-Cleanable
  • (4) 42 lb. Activated Carbon Filters
  • (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury)

Typical Uses:

  • Welding (MIG, TIG, stick, plasma cutting)
  • Grinding
  • Powder weighing
  • Some dust collection applications
  • Soldering
  • Brazing
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-500-PYTD-MP1
Product Name Model 500 Dual Python Industrial Fume Extractor with Cleanable Filters
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Ductless Fume Hood - Independence™ ACRJ4030 - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
Amtech EBM Environmental Booths - Amtech EBM-8 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Collector Type Collection Booths
Separation / Filtration System Fire Retardant 80/20 Cellulose/Polyester 36″x12.75″ 99.5% @ 0.5 microns (8x)
View Details
Vortex And Venturi Wet Scrubber Dust Collectors -  - Camfil
Specs
Collector Type Stationary Unit
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
View Details