Sentry Air Systems, Inc. Model 200 Sky Sentry SS-200-SKY

Description
The Model 200 Sky Sentry Fume Extractor mounts on a wall to provide source capture fume extraction while freeing up valuable bench top and floor space in limited space environments. This system features a free-hanging, self-supportive and flame-retardant flex arm with easy mobility to allow the operator to maneuver the arm to their desired location. Depending on the application, the Model 200 Sky Sentry Fume Extractor can utilize several filter combinations. The Model 200 Sky Sentry Fume Extractor combines quiet operation, energy-efficient technology, and a unique mounting option that creates an effective solution for many applications that require fume and particulate removal. Product Features: Includes: Wall mounting brackets Optional: Variable Speed Controller (115V only) and hour counter Quiet operation Reliable, low maintenance operation Low power consumption Simple, quick “no tool” filter change Long filter life Small footprint Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering fumes Particulate removal Removal of organic vapors Solvent and epoxy fumes Chemical fumes Light grinding various other industrial processes that require wall-mounted fume extraction
Datasheet
Description
The Model 200 Sky Sentry Fume Extractor mounts on a wall to provide source capture fume extraction while freeing up valuable bench top and floor space in limited space environments. This system features a free-hanging, self-supportive and flame-retardant flex arm with easy mobility to allow the operator to maneuver the arm to their desired location. Depending on the application, the Model 200 Sky Sentry Fume Extractor can utilize several filter combinations. The Model 200 Sky Sentry Fume Extractor combines quiet operation, energy-efficient technology, and a unique mounting option that creates an effective solution for many applications that require fume and particulate removal. Product Features: Includes: Wall mounting brackets Optional: Variable Speed Controller (115V only) and hour counter Quiet operation Reliable, low maintenance operation Low power consumption Simple, quick “no tool” filter change Long filter life Small footprint Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering fumes Particulate removal Removal of organic vapors Solvent and epoxy fumes Chemical fumes Light grinding various other industrial processes that require wall-mounted fume extraction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 200 Sky Sentry - SS-200-SKY - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 200 Sky Sentry
SS-200-SKY
Model 200 Sky Sentry SS-200-SKY
The Model 200 Sky Sentry Fume Extractor mounts on a wall to provide source capture fume extraction while freeing up valuable bench top and floor space in limited space environments. This system features a free-hanging, self-supportive and flame-retardant flex arm with easy mobility to allow the operator to maneuver the arm to their desired location. Depending on the application, the Model 200 Sky Sentry Fume Extractor can utilize several filter combinations. The Model 200 Sky Sentry Fume Extractor combines quiet operation, energy-efficient technology, and a unique mounting option that creates an effective solution for many applications that require fume and particulate removal. Product Features: Includes: Wall mounting brackets Optional: Variable Speed Controller (115V only) and hour counter Quiet operation Reliable, low maintenance operation Low power consumption Simple, quick “no tool” filter change Long filter life Small footprint Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering fumes Particulate removal Removal of organic vapors Solvent and epoxy fumes Chemical fumes Light grinding various other industrial processes that require wall-mounted fume extraction

The Model 200 Sky Sentry Fume Extractor mounts on a wall to provide source capture fume extraction while freeing up valuable bench top and floor space in limited space environments. This system features a free-hanging, self-supportive and flame-retardant flex arm with easy mobility to allow the operator to maneuver the arm to their desired location.
Depending on the application, the Model 200 Sky Sentry Fume Extractor can utilize several filter combinations.
The Model 200 Sky Sentry Fume Extractor combines quiet operation, energy-efficient technology, and a unique mounting option that creates an effective solution for many applications that require fume and particulate removal.
Product Features:

  • Includes: Wall mounting brackets
  • Optional: Variable Speed Controller (115V only) and hour counter
  • Quiet operation
  • Reliable, low maintenance operation
  • Low power consumption
  • Simple, quick “no tool” filter change
  • Long filter life
  • Small footprint

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Soldering fumes
  • Particulate removal
  • Removal of organic vapors
  • Solvent and epoxy fumes
  • Chemical fumes
  • Light grinding
  • various other industrial processes that require wall-mounted fume extraction
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-200-SKY
Product Name Model 200 Sky Sentry
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Folding Sash Polypropylene Ductless Fume Hood - AC6000 - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details