The Stainless Steel Floor Sentry provides an ESD-Safe fume extractor that was engineered to free up much needed benchtop workspace. This units self-supportive, anti-static flex hose can be easily maneuvered by the operator while the base of the unit either sits on the floor or on the benchtop. The self-supportive hose allows the operator to comfortably adjust the hose to the optimal source-capture position. This systems energy-efficient fan draws in airborne fumes and particulate into the high-quality filtration media before releasing filtered air back into the surrounding room. Typical filtration media includes HEPA filters, which offers up to 99.97% efficiency on particles 0.3 microns and larger, and ASHRAE filters that provide up to 95% efficiency on particles 0.5 microns and larger. For fire reliant applications like soldering, this filtration media is constructed from fire-retardant materials. The Stainless Steel Floor Sentry offers an effective, quiet, and economical fume extractions solution for many benchtop soldering operations. All of Sentry Airs products are proudly manufactured in the United States and are backed by our two-year limited warranty on parts and labor. Product Features:
ESD-Safe (Electro-static discharge safe) base unit and anti-static flex hose
Optional: velometer
Highly portable and lightweight
Quiet, reliable, low maintenance operation
Sturdy construction
Simple, quick no tool filter change
Long filter life Filter Choices:
HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses:
Soldering
Smoke producing Benchtop Applications
The Stainless Steel Floor Sentry provides an ESD-Safe fume extractor that was engineered to free up much needed benchtop workspace. This units self-supportive, anti-static flex hose can be easily maneuvered by the operator while the base of the unit either sits on the floor or on the benchtop. The self-supportive hose allows the operator to comfortably adjust the hose to the optimal source-capture position.
This systems energy-efficient fan draws in airborne fumes and particulate into the high-quality filtration media before releasing filtered air back into the surrounding room. Typical filtration media includes HEPA filters, which offers up to 99.97% efficiency on particles 0.3 microns and larger, and ASHRAE filters that provide up to 95% efficiency on particles 0.5 microns and larger. For fire reliant applications like soldering, this filtration media is constructed from fire-retardant materials.
The Stainless Steel Floor Sentry offers an effective, quiet, and economical fume extractions solution for many benchtop soldering operations. All of Sentry Airs products are proudly manufactured in the United States and are backed by our two-year limited warranty on parts and labor.
Product Features:
- ESD-Safe (Electro-static discharge safe) base unit and anti-static flex hose
- Optional: velometer
- Highly portable and lightweight
- Quiet, reliable, low maintenance operation
- Sturdy construction
- Simple, quick no tool filter change
- Long filter life
Filter Choices:
- HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
- ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
Typical Uses:
- Soldering
- Smoke producing Benchtop Applications