Sentry Air Systems, Inc. Model 550 Industrial Fume Extractor with 7' Heavy Duty Arm and Cleanable Filters - High Flow SS-550-PFS-MP1

Description
The Model 550 Industrial Fume Extractor provides fume extraction for heavy-duty and high volume applications. This powerful air filtration system provides up to 1,060 CFM of air volume with various source-capture configurations. This particular configuration has a 7’ L and 7” diameter heavy-duty source capture arm with a 10.5” capture hood and 360° swivel radius. Made of aircraft grade aluminum and flexible segments of flame-retardant hose, the heavy-duty extractor arm outfits the Model 550 Industrial Fume Extractor to provide fume and particulate control for high intensity industrial applications. This system features four cleanable Micro-Pleat Series 1 Particulate Filters that offer the ability to clean the filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. Other filter options include four HEPA non-cleanable filters, four 42 lb disposable Activated Carbon Filters, and four 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury). This unit includes a Magnehelic Gauge (MP1 and HEPA models only) to monitor the saturation of the filters. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned. The Model 550 Industrial Fume Extractor requires no exterior-ducting or makeup air. Heavy-duty locking casters and a flexible extraction arm can make this fume extractor a great solution for applications that require a powerful respiratory engineering control with maneuverability. Product Features: Includes: variable speed controller (115V only), Magnehelic Gauge (MP1 & HEPA models only), heavy-duty casters, portability handles, and 7’ Heavy Duty Extractor Arm with 360° rotation Air Volume: up to 1,060 CFM (high) and down to 50 CFM (low) Reliable, low maintenance option Long filter life Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns) Non-Cleanable (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Production welding (MIG, TIG, stick, plasma cutting) Grinding Powder weighing Some dust collection applications Chemical Fume Control
Datasheet
Description
The Model 550 Industrial Fume Extractor provides fume extraction for heavy-duty and high volume applications. This powerful air filtration system provides up to 1,060 CFM of air volume with various source-capture configurations. This particular configuration has a 7’ L and 7” diameter heavy-duty source capture arm with a 10.5” capture hood and 360° swivel radius. Made of aircraft grade aluminum and flexible segments of flame-retardant hose, the heavy-duty extractor arm outfits the Model 550 Industrial Fume Extractor to provide fume and particulate control for high intensity industrial applications. This system features four cleanable Micro-Pleat Series 1 Particulate Filters that offer the ability to clean the filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. Other filter options include four HEPA non-cleanable filters, four 42 lb disposable Activated Carbon Filters, and four 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury). This unit includes a Magnehelic Gauge (MP1 and HEPA models only) to monitor the saturation of the filters. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned. The Model 550 Industrial Fume Extractor requires no exterior-ducting or makeup air. Heavy-duty locking casters and a flexible extraction arm can make this fume extractor a great solution for applications that require a powerful respiratory engineering control with maneuverability. Product Features: Includes: variable speed controller (115V only), Magnehelic Gauge (MP1 & HEPA models only), heavy-duty casters, portability handles, and 7’ Heavy Duty Extractor Arm with 360° rotation Air Volume: up to 1,060 CFM (high) and down to 50 CFM (low) Reliable, low maintenance option Long filter life Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns) Non-Cleanable (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Production welding (MIG, TIG, stick, plasma cutting) Grinding Powder weighing Some dust collection applications Chemical Fume Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 550 Industrial Fume Extractor with 7' Heavy Duty Arm and Cleanable Filters - High Flow - SS-550-PFS-MP1 - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 550 Industrial Fume Extractor with 7' Heavy Duty Arm and Cleanable Filters - High Flow
SS-550-PFS-MP1
Model 550 Industrial Fume Extractor with 7' Heavy Duty Arm and Cleanable Filters - High Flow SS-550-PFS-MP1
The Model 550 Industrial Fume Extractor provides fume extraction for heavy-duty and high volume applications. This powerful air filtration system provides up to 1,060 CFM of air volume with various source-capture configurations. This particular configuration has a 7’ L and 7” diameter heavy-duty source capture arm with a 10.5” capture hood and 360° swivel radius. Made of aircraft grade aluminum and flexible segments of flame-retardant hose, the heavy-duty extractor arm outfits the Model 550 Industrial Fume Extractor to provide fume and particulate control for high intensity industrial applications. This system features four cleanable Micro-Pleat Series 1 Particulate Filters that offer the ability to clean the filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. Other filter options include four HEPA non-cleanable filters, four 42 lb disposable Activated Carbon Filters, and four 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury). This unit includes a Magnehelic Gauge (MP1 and HEPA models only) to monitor the saturation of the filters. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned. The Model 550 Industrial Fume Extractor requires no exterior-ducting or makeup air. Heavy-duty locking casters and a flexible extraction arm can make this fume extractor a great solution for applications that require a powerful respiratory engineering control with maneuverability. Product Features: Includes: variable speed controller (115V only), Magnehelic Gauge (MP1 & HEPA models only), heavy-duty casters, portability handles, and 7’ Heavy Duty Extractor Arm with 360° rotation Air Volume: up to 1,060 CFM (high) and down to 50 CFM (low) Reliable, low maintenance option Long filter life Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns) Non-Cleanable (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Production welding (MIG, TIG, stick, plasma cutting) Grinding Powder weighing Some dust collection applications Chemical Fume Control

The Model 550 Industrial Fume Extractor provides fume extraction for heavy-duty and high volume applications. This powerful air filtration system provides up to 1,060 CFM of air volume with various source-capture configurations. This particular configuration has a 7’ L and 7” diameter heavy-duty source capture arm with a 10.5” capture hood and 360° swivel radius. Made of aircraft grade aluminum and flexible segments of flame-retardant hose, the heavy-duty extractor arm outfits the Model 550 Industrial Fume Extractor to provide fume and particulate control for high intensity industrial applications.
This system features four cleanable Micro-Pleat Series 1 Particulate Filters that offer the ability to clean the filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. Other filter options include four HEPA non-cleanable filters, four 42 lb disposable Activated Carbon Filters, and four 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury).
This unit includes a Magnehelic Gauge (MP1 and HEPA models only) to monitor the saturation of the filters. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned.
The Model 550 Industrial Fume Extractor requires no exterior-ducting or makeup air. Heavy-duty locking casters and a flexible extraction arm can make this fume extractor a great solution for applications that require a powerful respiratory engineering control with maneuverability.
Product Features:

  • Includes: variable speed controller (115V only), Magnehelic Gauge (MP1 & HEPA models only), heavy-duty casters, portability handles, and 7’ Heavy Duty Extractor Arm with 360° rotation
  • Air Volume: up to 1,060 CFM (high) and down to 50 CFM (low)
  • Reliable, low maintenance option
  • Long filter life
  • Simple, quick “no tool” filter change

Filter Choices:

  • (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13)
  • (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns) Non-Cleanable
  • (4) 42 lb. Activated Carbon Filters
  • (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury)

Typical Uses:

  • Production welding (MIG, TIG, stick, plasma cutting)
  • Grinding
  • Powder weighing
  • Some dust collection applications
  • Chemical Fume Control
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-550-PFS-MP1
Product Name Model 550 Industrial Fume Extractor with 7' Heavy Duty Arm and Cleanable Filters - High Flow
Airflow 765 SCFM (1300 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Sliding Sash Polypropylene Ductless Fume Hood - AC4000S - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Pharmaceutical Dust Collectors - GS Camtain® - Camfil
Specs
Collector Type Stationary Unit
View Details