Sentry Air Systems, Inc. Model 500 Heavy Duty Air Cleaner with Activated Carbon Filters SS-500-BU-240CF

Description
This Model 500 Industrial Chemical Fume Extractor removes chemical fumes from the air with four 42 lb Activated Carbon Filters for industrial applications. The Model 500 Industrial Chemical Fume Extractor provides up to 1,100 CFM of air volume suited for heavy-duty fume extraction and air filtration. The extensive amount of activated carbon filtration makes this portable unit very unique and allows for operators to have access to a large amount of filtration. Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low-cost maintenance. Specialty Blended Filter Media may also be utilized with this unit and includes acid gas, mercury, aldehyde, and ammonia filters. The Model 500 Industrial Chemical Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty, locking casters allow mobility providing a great solution for applications that require a powerful respiratory engineering control with easy maneuverability. A variable speed controller, standard with this unit, allows the operator to vary the air volume from low (down to 50 CFM) to high (up to 1,100 CFM). Product Features: Includes: variable speed controller (115V only), heavy-duty casters, and portability handles Optional: 6” or 10” diameter inlet collar, and a variety of arm choices available Air Volume: up to 1,100 CFM Reliable, low maintenance option Refillable activated carbon filter frames Long filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Chemical fume control Epoxy and solvent fume removal Multiple operator fume extraction Processes involving VOC’s
Datasheet
Description
This Model 500 Industrial Chemical Fume Extractor removes chemical fumes from the air with four 42 lb Activated Carbon Filters for industrial applications. The Model 500 Industrial Chemical Fume Extractor provides up to 1,100 CFM of air volume suited for heavy-duty fume extraction and air filtration. The extensive amount of activated carbon filtration makes this portable unit very unique and allows for operators to have access to a large amount of filtration. Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low-cost maintenance. Specialty Blended Filter Media may also be utilized with this unit and includes acid gas, mercury, aldehyde, and ammonia filters. The Model 500 Industrial Chemical Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty, locking casters allow mobility providing a great solution for applications that require a powerful respiratory engineering control with easy maneuverability. A variable speed controller, standard with this unit, allows the operator to vary the air volume from low (down to 50 CFM) to high (up to 1,100 CFM). Product Features: Includes: variable speed controller (115V only), heavy-duty casters, and portability handles Optional: 6” or 10” diameter inlet collar, and a variety of arm choices available Air Volume: up to 1,100 CFM Reliable, low maintenance option Refillable activated carbon filter frames Long filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Chemical fume control Epoxy and solvent fume removal Multiple operator fume extraction Processes involving VOC’s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 500 Heavy Duty Air Cleaner with Activated Carbon Filters - SS-500-BU-240CF - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 500 Heavy Duty Air Cleaner with Activated Carbon Filters
SS-500-BU-240CF
Model 500 Heavy Duty Air Cleaner with Activated Carbon Filters SS-500-BU-240CF
This Model 500 Industrial Chemical Fume Extractor removes chemical fumes from the air with four 42 lb Activated Carbon Filters for industrial applications. The Model 500 Industrial Chemical Fume Extractor provides up to 1,100 CFM of air volume suited for heavy-duty fume extraction and air filtration. The extensive amount of activated carbon filtration makes this portable unit very unique and allows for operators to have access to a large amount of filtration. Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low-cost maintenance. Specialty Blended Filter Media may also be utilized with this unit and includes acid gas, mercury, aldehyde, and ammonia filters. The Model 500 Industrial Chemical Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty, locking casters allow mobility providing a great solution for applications that require a powerful respiratory engineering control with easy maneuverability. A variable speed controller, standard with this unit, allows the operator to vary the air volume from low (down to 50 CFM) to high (up to 1,100 CFM). Product Features: Includes: variable speed controller (115V only), heavy-duty casters, and portability handles Optional: 6” or 10” diameter inlet collar, and a variety of arm choices available Air Volume: up to 1,100 CFM Reliable, low maintenance option Refillable activated carbon filter frames Long filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Chemical fume control Epoxy and solvent fume removal Multiple operator fume extraction Processes involving VOC’s

This Model 500 Industrial Chemical Fume Extractor removes chemical fumes from the air with four 42 lb Activated Carbon Filters for industrial applications. The Model 500 Industrial Chemical Fume Extractor provides up to 1,100 CFM of air volume suited for heavy-duty fume extraction and air filtration. The extensive amount of activated carbon filtration makes this portable unit very unique and allows for operators to have access to a large amount of filtration.
Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low-cost maintenance. Specialty Blended Filter Media may also be utilized with this unit and includes acid gas, mercury, aldehyde, and ammonia filters.
The Model 500 Industrial Chemical Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty, locking casters allow mobility providing a great solution for applications that require a powerful respiratory engineering control with easy maneuverability. A variable speed controller, standard with this unit, allows the operator to vary the air volume from low (down to 50 CFM) to high (up to 1,100 CFM).
Product Features:

  • Includes: variable speed controller (115V only), heavy-duty casters, and portability handles
  • Optional: 6” or 10” diameter inlet collar, and a variety of arm choices available
  • Air Volume: up to 1,100 CFM
  • Reliable, low maintenance option
  • Refillable activated carbon filter frames
  • Long filter life
  • No exterior ducting required or makeup air
  • Simple, quick “no tool” filter change

Filter Choices:

  • (4) 42 lb. Activated Carbon Filters
  • (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury)

Typical Uses:

  • Chemical fume control
  • Epoxy and solvent fume removal
  • Multiple operator fume extraction
  • Processes involving VOC’s
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-500-BU-240CF
Product Name Model 500 Heavy Duty Air Cleaner with Activated Carbon Filters
Airflow 400 SCFM (680 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Pharmaceutical Dust Collectors - GS Camtain® - Camfil
Specs
Collector Type Stationary Unit
View Details
Total Exhaust Polypropylene Fume Hood - AirMax™ AC6030TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details