Sentry Air Systems, Inc. Model 400 Portable Floor Sentry SS-400-PFS

Description
The Portable Floor Sentry Fume Extractor is used as an engineering safety control for a variety of industrial applications that require the capture and filtration of airborne contaminants and chemical fumes. This source capture fume extractor features quiet operation, a powerful fan, a flame-retardant and self-supportive flex arm, and a variety of high-quality filtration media. Other unit features include a variable speed controller, portability handle, 360-degree swivel arm, simple and quick “no-tool” filter change, and optional accessories including a Magnehelic Gauge, digital hour counter, and quick-change pre-filter. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, and self-supportive flexible arm Optional: Magnehelic Gauge and hour counter Air Volume: up to 700 CFM (high) and down to 50 CFM (low) 360-degree swivel arm Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding fume control Chemical fume extraction Solvent and epoxy fume control Particulate extraction Powder filling Soldering Light grinding Clean room applications Variety of applications involving chemical fumes and dust
Datasheet
Description
The Portable Floor Sentry Fume Extractor is used as an engineering safety control for a variety of industrial applications that require the capture and filtration of airborne contaminants and chemical fumes. This source capture fume extractor features quiet operation, a powerful fan, a flame-retardant and self-supportive flex arm, and a variety of high-quality filtration media. Other unit features include a variable speed controller, portability handle, 360-degree swivel arm, simple and quick “no-tool” filter change, and optional accessories including a Magnehelic Gauge, digital hour counter, and quick-change pre-filter. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, and self-supportive flexible arm Optional: Magnehelic Gauge and hour counter Air Volume: up to 700 CFM (high) and down to 50 CFM (low) 360-degree swivel arm Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding fume control Chemical fume extraction Solvent and epoxy fume control Particulate extraction Powder filling Soldering Light grinding Clean room applications Variety of applications involving chemical fumes and dust
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 400 Portable Floor Sentry - SS-400-PFS - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 400 Portable Floor Sentry
SS-400-PFS
Model 400 Portable Floor Sentry SS-400-PFS
The Portable Floor Sentry Fume Extractor is used as an engineering safety control for a variety of industrial applications that require the capture and filtration of airborne contaminants and chemical fumes. This source capture fume extractor features quiet operation, a powerful fan, a flame-retardant and self-supportive flex arm, and a variety of high-quality filtration media. Other unit features include a variable speed controller, portability handle, 360-degree swivel arm, simple and quick “no-tool” filter change, and optional accessories including a Magnehelic Gauge, digital hour counter, and quick-change pre-filter. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, and self-supportive flexible arm Optional: Magnehelic Gauge and hour counter Air Volume: up to 700 CFM (high) and down to 50 CFM (low) 360-degree swivel arm Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding fume control Chemical fume extraction Solvent and epoxy fume control Particulate extraction Powder filling Soldering Light grinding Clean room applications Variety of applications involving chemical fumes and dust

The Portable Floor Sentry Fume Extractor is used as an engineering safety control for a variety of industrial applications that require the capture and filtration of airborne contaminants and chemical fumes. This source capture fume extractor features quiet operation, a powerful fan, a flame-retardant and self-supportive flex arm, and a variety of high-quality filtration media.
Other unit features include a variable speed controller, portability handle, 360-degree swivel arm, simple and quick “no-tool” filter change, and optional accessories including a Magnehelic Gauge, digital hour counter, and quick-change pre-filter.
Product Features:

  • Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, and self-supportive flexible arm
  • Optional: Magnehelic Gauge and hour counter
  • Air Volume: up to 700 CFM (high) and down to 50 CFM (low)
  • 360-degree swivel arm
  • Quiet, reliable, and low maintenance operation
  • Low power consumption
  • Long filter life
  • Simple, quick “no tool” filter change

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Welding fume control
  • Chemical fume extraction
  • Solvent and epoxy fume control
  • Particulate extraction
  • Powder filling
  • Soldering
  • Light grinding
  • Clean room applications
  • Variety of applications involving chemical fumes and dust
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-400-PFS
Product Name Model 400 Portable Floor Sentry
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
HEPA-Filtered Vertical Laminar Flow Fume Hood - DuraMax™ AC8030TELF - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
Amtech EBM Environmental Booths - Amtech EBM-4 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Collector Type Collection Booths
Separation / Filtration System Fire Retardant 80/20 Cellulose/Polyester 36″x12.75″ 99.5% @ 0.5 microns (4x)
View Details