Sentry Air Systems, Inc. Model 300 Python Portable Floor Sentry SS-300-PYT

Description
The Model 300 Python Portable Floor Sentry provides fume extraction for hard-to-reach applications that need a long hose such as tank welding. The included 12-foot long, flame retardant flex hose features a magnetic capture hood with handle that enables the operator to attach it to a surface without having to manually hold the hose in place while capturing dust, smoke, and/or fumes. An optional 25-foot hose is also available. Other features of this system include quiet operation, heavy-duty casters for convenient mobility, and high efficiency filtration. The Model 300 Python Portable Floor Sentry combines quiet operation, energy-efficient technology, and a unique design for highly effective fume extraction in hard-to-reach areas. Product Features: Includes: Variable Speed Controller (115V only), ON/OFF toggle switch (220V only), portability handle, and magnetic hood. Optional: Magnehelic Gauge and hour counter Quiet, reliable, low maintenance operation Simple, quick “no tool” filter change Low power consumption Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Maintenance welding Light grinding applications Stainless steel tank welding Welding in confined spaces Fume extraction in elevated spaces (ex. asbestos in ceiling and rafters) Rapid location welding applications Welding on metal beams VOC removal Particulate and fume removal
Datasheet
Description
The Model 300 Python Portable Floor Sentry provides fume extraction for hard-to-reach applications that need a long hose such as tank welding. The included 12-foot long, flame retardant flex hose features a magnetic capture hood with handle that enables the operator to attach it to a surface without having to manually hold the hose in place while capturing dust, smoke, and/or fumes. An optional 25-foot hose is also available. Other features of this system include quiet operation, heavy-duty casters for convenient mobility, and high efficiency filtration. The Model 300 Python Portable Floor Sentry combines quiet operation, energy-efficient technology, and a unique design for highly effective fume extraction in hard-to-reach areas. Product Features: Includes: Variable Speed Controller (115V only), ON/OFF toggle switch (220V only), portability handle, and magnetic hood. Optional: Magnehelic Gauge and hour counter Quiet, reliable, low maintenance operation Simple, quick “no tool” filter change Low power consumption Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Maintenance welding Light grinding applications Stainless steel tank welding Welding in confined spaces Fume extraction in elevated spaces (ex. asbestos in ceiling and rafters) Rapid location welding applications Welding on metal beams VOC removal Particulate and fume removal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 300 Python Portable Floor Sentry - SS-300-PYT - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 300 Python Portable Floor Sentry
SS-300-PYT
Model 300 Python Portable Floor Sentry SS-300-PYT
The Model 300 Python Portable Floor Sentry provides fume extraction for hard-to-reach applications that need a long hose such as tank welding. The included 12-foot long, flame retardant flex hose features a magnetic capture hood with handle that enables the operator to attach it to a surface without having to manually hold the hose in place while capturing dust, smoke, and/or fumes. An optional 25-foot hose is also available. Other features of this system include quiet operation, heavy-duty casters for convenient mobility, and high efficiency filtration. The Model 300 Python Portable Floor Sentry combines quiet operation, energy-efficient technology, and a unique design for highly effective fume extraction in hard-to-reach areas. Product Features: Includes: Variable Speed Controller (115V only), ON/OFF toggle switch (220V only), portability handle, and magnetic hood. Optional: Magnehelic Gauge and hour counter Quiet, reliable, low maintenance operation Simple, quick “no tool” filter change Low power consumption Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Maintenance welding Light grinding applications Stainless steel tank welding Welding in confined spaces Fume extraction in elevated spaces (ex. asbestos in ceiling and rafters) Rapid location welding applications Welding on metal beams VOC removal Particulate and fume removal

The Model 300 Python Portable Floor Sentry provides fume extraction for hard-to-reach applications that need a long hose such as tank welding. The included 12-foot long, flame retardant flex hose features a magnetic capture hood with handle that enables the operator to attach it to a surface without having to manually hold the hose in place while capturing dust, smoke, and/or fumes. An optional 25-foot hose is also available.
Other features of this system include quiet operation, heavy-duty casters for convenient mobility, and high efficiency filtration. The Model 300 Python Portable Floor Sentry combines quiet operation, energy-efficient technology, and a unique design for highly effective fume extraction in hard-to-reach areas.
Product Features:

  • Includes: Variable Speed Controller (115V only), ON/OFF toggle switch (220V only), portability handle, and magnetic hood.
  • Optional: Magnehelic Gauge and hour counter
  • Quiet, reliable, low maintenance operation
  • Simple, quick “no tool” filter change
  • Low power consumption

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Maintenance welding
  • Light grinding applications
  • Stainless steel tank welding
  • Welding in confined spaces
  • Fume extraction in elevated spaces (ex. asbestos in ceiling and rafters)
  • Rapid location welding applications
  • Welding on metal beams
  • VOC removal
  • Particulate and fume removal
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-300-PYT
Product Name Model 300 Python Portable Floor Sentry
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Gold Series High Vacuum Dust Collectors -  - Camfil
Specs
Collector Type Stationary Unit
Process Dry Type
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Ductless Chemical Workstation - AC632TA - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details