The Model 300 Portable Welding Fume Extractor with dust plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables this system to be used for heavy loading applications with an additional easy to change filter. This system captures most of the fumes and particulate at the source with a flame-retardant, self-supportive flex arm that allows the operator to easily maneuver and change the placement. This units powerful fan draws in fumes and particulate into the filtration chamber helping to prevent them from entering the operators breathing zone. Other benefits include an exceptionally low noise level, small footprint, portability handle, heavy-duty casters for easy maneuverability, quick change pre-filter, and a variable speed controller. With portability features and ductless design, the operator can easily move the system to a different location. The Model 300 Portable Welding Fume Extractor with dust plenum has been tested by a third-party industrial hygienist to measure this units efficiency according to the Hexavalent Chromium OSHA Standard 29 CFR1910.1026. Results indicated an exposure limit five times lower that OSHAs Hexavalent Chromium regulation during four hours of MIG welding. Results may vary depending on application and appropriate use of equipment. Product Features:
Included: Variable Speed Controller (115V only), ON/OFF toggle switch (220V only), portability handle, quick change pre-filter, and dust plenum with quick change filter.
Optional: Magnehelic Gauge and hour counter
Quiet, reliable, low maintenance operation
Simple, quick no tool filter change
Low power consumption
Filter Choices:
HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
Typical Uses:
MIG welding
TIG welding
Maintenance welding
Production welding
Clean room welding
Occasional stick welding
Spot welding
Brazing
The Model 300 Portable Welding Fume Extractor with dust plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables this system to be used for heavy loading applications with an additional easy to change filter.
This system captures most of the fumes and particulate at the source with a flame-retardant, self-supportive flex arm that allows the operator to easily maneuver and change the placement. This units powerful fan draws in fumes and particulate into the filtration chamber helping to prevent them from entering the operators breathing zone.
Other benefits include an exceptionally low noise level, small footprint, portability handle, heavy-duty casters for easy maneuverability, quick change pre-filter, and a variable speed controller. With portability features and ductless design, the operator can easily move the system to a different location.
The Model 300 Portable Welding Fume Extractor with dust plenum has been tested by a third-party industrial hygienist to measure this units efficiency according to the Hexavalent Chromium OSHA Standard 29 CFR1910.1026. Results indicated an exposure limit five times lower that OSHAs Hexavalent Chromium regulation during four hours of MIG welding. Results may vary depending on application and appropriate use of equipment.
Product Features:
- Included: Variable Speed Controller (115V only), ON/OFF toggle switch (220V only), portability handle, quick change pre-filter, and dust plenum with quick change filter.
- Optional: Magnehelic Gauge and hour counter
- Quiet, reliable, low maintenance operation
- Simple, quick no tool filter change
- Low power consumption
Filter Choices:
- HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
- ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
Typical Uses:
- MIG welding
- TIG welding
- Maintenance welding
- Production welding
- Clean room welding
- Occasional stick welding
- Spot welding
- Brazing